EN
  • EN
  • DE

INA208AID

Part No INA208AID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURRENT MONITOR 3.5% 14SOIC / Current Monitor Regulator High-Side 1mA 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Package Tube
Function Current Monitor
Sensing Method High-Side
Accuracy ±3.5%
Voltage - Input -16V ~ 80V
Current - Output 1mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number INA208
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISINA208AID,-INA208AIDG4,-INA208AID-NDR,-296-20721-5,-INA208AIDG4-NDR,2156-INA208AID,296-20721-5,-296-20721-5-ND
Standard Package 50
Win Source Part Number 1162081-INA208AID
Ultra Librarian 3D Model Ultra Librarian INA208AID CAD Model

Description

The INA208AID is a high-precision current shunt and power monitor with an I2C-compatible interface, designed and manufactured by Texas Instruments (TI). This device offers industry-leading performance for system-side current sensing in applications such as servers, telecom equipment, and other computing systems.

Key Features and Benefits

  • High Accuracy: The INA208AID provides precise current measurement with an accuracy of 0.1%, making it suitable for critical applications where precise data is paramount.
  • Wide Common-Mode Range: It operates over a wide common-mode voltage range from -0.3V to +26V, which is independent of the supply voltage. This feature allows for versatile deployment in various circuit configurations.
  • Adjustable Averaging: With an internal digital filter, users can adjust the averaging for noise reduction, enabling flexible adaptation to the noise characteristics of different applications.
  • I2C Interface: The I2C-compatible interface provides straightforward integration with microcontrollers and processors, facilitating digital communication and configuration.
  • Multiple Gain Options: The INA208AID is available with multiple gain options to accommodate different shunt resistor values and current ranges, enhancing its adaptability to diverse system requirements.

Applications

  • Power management in servers and telecommunication equipment
  • Battery chargers and management systems
  • Industrial and automotive systems
  • Portable instrumentation

Technical Specifications

Accuracy: 0.1%
Common-Mode Voltage: -0.3V to +26V
Supply Voltage: 2.7V to 5.5V
Operating Temperature: -40°C to +125°C
Interface: I2C-compatible

The INA208AID from Texas Instruments is a robust and reliable solution for high-accuracy current and power monitoring, offering a host of features that make it a versatile choice for a wide array of electronic systems.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess