EN
  • EN
  • DE

INA208AIPWR

Part No INA208AIPWR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 3.5% 14TSSOP / Comparator Dual 18V 14-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Current Monitor
Sensing Method High-Side
Accuracy ±3.5%
Voltage - Input -16 V ~ 80 V
Output Current 1mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 776781-INA208AIPWR
Popularity Medium
Supply and Demand Status Limited
Family Name INA208
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian INA208AIPWR CAD Model

Description

Product Overview: INA208AIPWR by Texas Instruments

The INA208AIPWR from Texas Instruments is a high-precision, bidirectional current sense amplifier that is part of TI's INA2xx series of devices. Designed for cost-sensitive and space-constrained applications, this amplifier is an excellent choice for power management and test equipment where accurate current measurement is critical.

Key Features

  • Wide Common-Mode Range: The INA208AIPWR operates over a common-mode voltage range from -0.3V to +26V, which makes it suitable for both low-side and high-side current sensing in systems operating at these voltage levels.
  • High Accuracy: With an accuracy of 1%, this device ensures precise current measurement, which is vital for monitoring and control in power-sensitive applications.
  • Adjustable Gain: It offers an adjustable gain (via external resistors) with options of 50V/V, 100V/V, 200V/V, and 500V/V, providing flexibility in different use cases and applications.
  • Low Quiescent Current: The INA208AIPWR boasts a low quiescent current, making it an energy-efficient choice for battery-powered applications.
  • Wide Operating Temperature Range: It can operate over an industrial temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

The INA208AIPWR is ideal for a variety of applications, including:

  • Power management in servers and telecom infrastructure
  • Battery chargers and monitoring systems
  • Overcurrent protection and load detection
  • Automotive systems for battery management and current monitoring
  • Test and measurement equipment requiring precise current sensing

Package and Quality

The INA208AIPWR comes in a compact TSSOP-14 (Thin Shrink Small Outline Package) that is RoHS compliant and suitable for automated assembly processes. Texas Instruments is known for its commitment to quality, and this product is no exception, ensuring reliability and performance consistency.

In summary, the INA208AIPWR current sense amplifier from Texas Instruments is a versatile and precise solution for a wide range of applications requiring current measurement. Its high accuracy, adjustable gain, and wide operating temperature range make it a robust choice for designers looking to enhance system performance and safety.

You May Also Be Interested in

Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615
Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess