EN
  • EN
  • DE
  • IT

INA2143UA

Part No INA2143UA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 150KHZ 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 2
Slew Rate 5 V/μs
-3db Bandwidth 150kHz
Voltage - Input Offset 100μV
Operating Supply Current 950μA
Channel Output Current 32mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 136424-INA2143UA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA2143UA CAD Model

Description

The INA2143UA from Texas Instruments is a high-performance, precision instrumentation amplifier that is designed to offer excellent accuracy and superior flexibility.

  • Type: Dual, differential input instrumentation amplifier
  • Features: Very high accuracy, low offset voltage, low offset drift, and low noise
  • Features: High common-mode rejection ratio (CMRR), high input impedance
  • Versatility: Two op-amps and seven precision resistors allow for a wide range of gain settings
  • Robustness: Wide power supply range, from ±2.25V to ±18V
  • Protection: Over-voltage protection of up to ±40V
  • Package: 14-pin SOIC
  • Compliance: RoHS compliant

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 1 CIRCUIT TO99
Lowest to $104.4211
ON Semiconductor
DUAL DIFFERENTIAL INPUT OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.0660
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SOT23-6
Lowest to $1.1306
Analog Devices Inc.
Low Cost, High Speed Rail-to-Rail Amplifiers
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $2.6877
Renesas Electronics America
IC INST AMP 2 CIRCUIT 16QSOP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.9295
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $8.8179
Texas Instruments
Dual Low Power JFET Input Operational Amplifier | IC OPAMP JFET 2 CIRCUIT 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9988 $59.9856
28+ $4.1017 $114.8476
43+ $3.9734 $170.8562
59+ $3.8453 $226.8727
76+ $3.7171 $282.4996
101+ $3.3326 $336.5926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess