EN
  • EN
  • DE

INA2180A2IDSGR

Part No INA2180A2IDSGR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURRENT SENSE 2 CIRCUIT 8WSON / Current Sense Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2V/µs
-3db Bandwidth 210 kHz
Current - Input Bias 80 µA
Voltage - Input Offset 100 µV
Current - Supply 355µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number INA2180
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-INA2180A2IDSGRDKR,296-INA2180A2IDSGRTR,296-INA2180A2IDSGRCT
Standard Package 3,000
Win Source Part Number 1124865-INA2180A2IDSGR
Ultra Librarian 3D Model Ultra Librarian INA2180A2IDSGR CAD Model

Description

The INA2180A2IDSGR is a state-of-the-art, dual-channel, current-shunt monitor from Texas Instruments, designed to offer a high level of precision in current measurement for a wide range of applications. This device is part of the INA218x family and is particularly suitable for power management systems that require accurate monitoring of both high-side and low-side current.

With an input common-mode voltage range of -0.2V to +26V, this current-shunt monitor is versatile enough to handle various systems with different voltage requirements. The INA2180A2IDSGR operates over a wide temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments and is available in a compact VSSOP-10 package, making it suitable for space-constrained applications.

The INA2180A2IDSGR features two independent channels with a voltage output, providing a direct, scaled representation of the sensed current. The device boasts an impressive gain error of only 0.1% (max) and a gain drift of 5 ppm/°C (max), ensuring high accuracy and stability over temperature. The integrated common-mode rejection ratio (CMRR) of 120dB (min) at DC allows for accurate measurement in the presence of potential common-mode noise that can be present in complex systems.

This current-shunt monitor is optimized for low power consumption, drawing a quiescent current of only 350 µA per channel, which is ideal for battery-powered and energy-sensitive applications. Moreover, the INA2180A2IDSGR offers a bandwidth of up to 500 kHz, allowing for the monitoring of fast transient currents, which is crucial for power-supply control and protection circuits.

The INA2180A2IDSGR is not only designed for high performance but also for ease of use. It includes a two-wire I2C- and SMBus-compatible interface, which supports the standard, fast, and high-speed modes, enabling straightforward integration into digital systems. With the capability of addressing up to 16 unique I2C addresses, this device is suitable for systems that require multiple current-shunt monitors.

In summary, the INA2180A2IDSGR by Texas Instruments is a robust, precise, and versatile solution for current sensing in modern electronic systems, providing designers with a reliable and efficient tool for power management and monitoring.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2369 $50.9335
515+ $0.1944 $100.1160
800+ $0.1883 $150.6400
1,100+ $0.1822 $200.4200
1,420+ $0.1761 $250.0620
1,900+ $0.1579 $300.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,240 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess