EN
  • EN
  • DE
  • IT

INA219BIDR

Part No INA219BIDR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC MONITOR PWR/CURR BIDIR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±0.5%
Voltage - Input 0 V to 26 V
Output Current 10mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1045551-INA219BIDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA219BIDR CAD Model

Description

Product Overview: Texas Instruments INA219BIDR

The INA219BIDR is a high-precision current shunt and power monitor with an I2C-compatible interface. Designed and manufactured by Texas Instruments, this device provides industry-leading performance for accurate power monitoring. The INA219BIDR is capable of measuring both the voltage across a shunt resistor and the shunt current, allowing for precise calculations of power consumption.

Key Features

  • High Accuracy: The INA219BIDR offers a high-precision measurement with an accuracy of 1% over a wide temperature range. This accuracy is critical for applications that require precise power management and monitoring.
  • Programmable Calibration: Users can calibrate the device to measure various current levels, with the maximum sense voltage of 320mV. This programmability allows the INA219BIDR to be adapted to a wide range of applications.
  • Extended Voltage Range: The device supports a wide power supply range from 3V to 5.5V, making it suitable for battery-powered and portable applications.
  • High-Side Measurement: The high-side measurement capability allows for the INA219BIDR to measure voltage drop across a shunt resistor placed in the high side of the power supply, which is safer and prevents ground disturbance.
  • I2C Interface: The I2C interface provides compatibility with most microcontrollers, making integration into existing systems straightforward. It supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) modes.

Applications

The INA219BIDR is versatile and can be used in various applications, including:

  • Power management in servers and telecom equipment
  • Battery chargers and battery-powered devices
  • Energy consumption monitoring for industrial and consumer applications
  • Solar power monitoring systems
  • Smart power distribution systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the INA219BIDR is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring consistent performance and durability.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 8% 10VSON / Electronic Fuse Regulator 5A 10-VSON (3x3)
Lowest to $0.6882
Texas Instruments
IC ELECTRONIC FUSE 7.5% 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.3322
Texas Instruments
IC ELECTRONIC FUSE 8% 10VSON / Electronic Fuse Regulator 5A 10-VSON (3x3)
Lowest to $0.8560
ON Semiconductor
IC ELECTRONIC FUSE 10DFN
Lowest to $0.8702
ON Semiconductor
IC ELECTRONIC FUSE 10% 10WDFN / Electronic Fuse Regulator 10-WDFN (3x3)
Lowest to $3.0426
Analog Devices Inc.
IC CURRENT SOURCE 1% TSOT23-8 / Current Source Regulator 200mA TSOT-23-8
Lowest to $6.2542
Texas Instruments
IC ELECTRONIC FUSE 5% 10VSON / Electronic Fuse Regulator 880mA 10-VSON (3x3)
Lowest to $1.3792
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $1.7912
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $2.9054

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8937 $53.6220
140+ $0.7333 $102.6620
215+ $0.7104 $152.7360
295+ $0.6875 $202.8125
380+ $0.6646 $252.5480
505+ $0.5958 $300.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,810 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess