EN
  • EN
  • DE
  • IT

INA271AIDR

Part No INA271AIDR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description Unidirectional Measurement Current-Shunt Monitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Current Monitor
Sensing Method High-Side
Accuracy ±1%
Voltage - Input -16 V ~ 80 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Manufacturer Homepage www.ti.com
Win Source Part Number 714510-INA271AIDR
Popularity Medium
Supply and Demand Status Balance
Family Name INA271
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian INA271AIDR CAD Model

Description

The INA271AIDR is a versatile, high-precision current shunt monitor from Texas Instruments, designed to provide a simple and efficient solution for applications requiring accurate current measurement. This device is part of the INA271 family and comes in a small SOIC-8 package, making it ideal for space-constrained applications.

Key Features

  • Wide Common-Mode Range: The INA271AIDR is capable of measuring differential voltage signals on common-mode voltages ranging from -16V to +80V, which is particularly useful for battery-powered and automotive applications.
  • High Accuracy: With a low offset voltage of just 250 µV and a gain error of only 0.5%, the INA271AIDR ensures precise current measurement across its operating range.
  • Quiescent Current: The device has a low quiescent current, making it suitable for power-sensitive applications.
  • Wide Bandwidth: It offers a bandwidth of up to 450 kHz, which allows for fast signal response times, suitable for dynamic load conditions.
  • Single Supply Operation: The INA271AIDR operates from a single 2.7V to 18V power supply, accommodating a variety of system voltages.

Applications

The INA271AIDR is ideal for a wide range of applications, including but not limited to:

  • Power management in portable devices
  • Battery chargers and monitoring
  • Overcurrent protection
  • Automotive systems
  • Telecommunications equipment

Reliability and Quality

As with all Texas Instruments products, the INA271AIDR is manufactured to high standards of quality and reliability. It is designed to meet the rigorous demands of industrial and automotive environments, ensuring consistent performance over a wide temperature range of -40°C to +125°C.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support resources, including datasheets, reference designs, and application notes. The INA271AIDR is also supported by simulation tools and development kits to streamline the design process and reduce time to market.

You May Also Be Interested in

Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $9.1302
Zetex Semiconductors
HIGH-SIDE CURRENT MONITOR
Lowest to $0.4153
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP
Lowest to $3.8293
Texas Instruments
IC OPAMP CURR SENSE 80KHZ SC70-6
Lowest to $0.2244
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $49.2632
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $27.1721
Maxim Integrated
IC CURRENT MONITOR 14TDFN
Lowest to $3.4643
Texas Instruments
IC CURRENT SENSING AMP 14TSSOP
Lowest to $4.3682

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9084 $58.6260
35+ $3.2068 $112.2380
55+ $3.1067 $170.8685
75+ $3.0064 $225.4800
97+ $2.9062 $281.9014
129+ $2.6056 $336.1224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess