EN
  • EN
  • DE

INA284AID

Part No INA284AID
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SHUNT MONITOR 8SOIC / Current Monitor Regulator High/Low-Side 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Manufacturer Texas Instruments
Packaging Tube
Function Current Monitor
Sensing Method High/Low-Side
Accuracy ±0.4%
Voltage - Input -14V ~ 80V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number INA284
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-39731-5,INA284AID-ND,TEXTISINA284AID,2156-INA284AID,-296-39731-5-ND
Standard Package 75
Win Source Part Number 1319896-INA284AID
Ultra Librarian 3D Model Ultra Librarian INA284AID CAD Model

Description

Product Overview: INA284AID from Texas Instruments

The INA284AID is a precision, low-power, current-sense amplifier from Texas Instruments, designed to provide a versatile and reliable solution for a wide range of applications. This high-accuracy instrumentation amplifier is an essential component for systems that require precise current measurement and monitoring.

The device operates over a common-mode range that extends from -0.2V to +26V, independent of the supply voltage, which can vary from 2.7V to 5.5V. This flexibility makes the INA284AID suitable for both single-supply and split-supply applications, ensuring compatibility with a diverse array of system designs.

Featuring a bidirectional sensing capability, the INA284AID can measure both charging and discharging currents in battery management systems, making it an ideal choice for portable electronics, energy management, and automotive applications where battery monitoring is critical. Its precision is further enhanced by a gain error of only 0.1% (max) and an input offset voltage that is typically just 35 µV, ensuring accurate readings even in environments where precision is paramount.

The INA284AID also boasts a low quiescent current, which is a mere 100 µA (typical), contributing to the energy efficiency of the end application. This characteristic is particularly beneficial in battery-powered devices, where power conservation is crucial for extending operational life.

For ease of use, the device comes in a small SOIC-8 package, making it convenient for space-constrained applications without compromising performance. Moreover, the INA284AID is characterized for operation over the extended industrial temperature range of -40°C to 125°C, ensuring reliable function across various environmental conditions.

In summary, the INA284AID from Texas Instruments is a high-performance, versatile current-sense amplifier that offers the accuracy, reliability, and efficiency needed for modern electronic applications. Whether it's for power management, battery monitoring, or any other system requiring precise current measurement, the INA284AID stands out as a top-tier choice for designers and engineers.

You May Also Be Interested in

Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $93.8438
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Texas Instruments
IC CURRENT SENSE 1% SC70-6
Lowest to $0.8626
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.9573
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $3.1353
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Maxim Integrated
IC CURRENT SWITCH 15WLP / Current Switch Regulator 4.75A 15-WLP (2.1x1.52)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3627 $53.4508
10+ $10.9643 $109.6430
15+ $10.6216 $159.3240
20+ $10.2790 $205.5800
26+ $9.9364 $258.3464
34+ $8.9085 $302.8890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess