EN
  • EN
  • DE

INA327EA/250G4

Part No INA327EA/250G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 1KHZ RRO 10VSSOP / INST Amp Single R-R I/O 5.5V 10-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
-3db Bandwidth 1kHz
Current - Input Bias 200pA
Voltage - Input Offset 20μV
Operating Supply Current 2.4mA
Output Current per Channel 25mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 776799-INA327EA/250G4
Popularity Medium
Supply and Demand Status Limited
Family Name INA327
Introduction Date December 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian INA327EA/250G4 CAD Model

Description

The INA327EA/250G4 is a precision instrumentation amplifier from Texas Instruments, engineered to deliver high-accuracy signal amplification with minimal noise. This device is designed for a broad range of applications, from medical equipment to industrial process controls, where reliable and precise signal conditioning is paramount.

Key Features:

  • High Precision: The INA327EA/250G4 offers excellent accuracy with a very low offset voltage and drift, ensuring that signals are amplified without significant distortion or degradation over time.
  • Wide Supply Range: It operates across a wide supply range, making it versatile for various operating conditions and compatible with a range of other electronic components.
  • Low Noise: With its low noise performance, this instrumentation amplifier is ideal for applications that require clean signal amplification, minimizing the introduction of unwanted signals.
  • Robust Design: The INA327EA/250G4 is built to be robust and reliable, with Texas Instruments' commitment to quality, ensuring long-term performance and stability.

Applications:

  • Medical instrumentation such as ECG and EEG monitors
  • Industrial process controls and monitoring systems
  • Data acquisition systems
  • Automotive sensor signal conditioning
  • Strain gauge amplifiers

Technical Specifications:

Parameter Value
Supply Voltage 2.7V to 18V
Input Offset Voltage 25 µV (max)
Input Offset Drift 0.1 µV/°C (max)
Operating Temperature Range -40°C to +125°C

With its exceptional performance and reliability, the INA327EA/250G4 from Texas Instruments stands as an excellent choice for professionals seeking a high-quality instrumentation amplifier for their demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess