EN
  • EN
  • DE

INA821IDR

Part No INA821IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8SOIC  /  Instrumentation Amplifier 1 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 2V/µs
-3db Bandwidth 4.7 MHz
Current - Input Bias 150 pA
Voltage - Input Offset 10 µV
Current - Supply 600µA
Current - Output / Channel 20 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number INA821
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-INA821IDRTR,296-INA821IDRDKR,296-INA821IDRCT
Standard Package 2,500
Win Source Part Number 999825-INA821IDR
Ultra Librarian 3D Model Ultra Librarian INA821IDR CAD Model

Description

The INA821IDR from Texas Instruments is a high-precision, low-power, zero-drift operational amplifier that is designed for a wide range of applications, including medical, industrial, and instrumentation. This device offers an outstanding combination of accuracy and versatility, making it an ideal choice for designers looking for a reliable and efficient solution for their precision amplification needs.

Key Features

  • Zero-Drift Architecture: This amplifier features a patented zero-drift architecture that provides ultra-low offset voltage and near-zero drift over time and temperature, ensuring high stability and accuracy in measurements.
  • Low Power Consumption: The INA821IDR is designed for energy-efficient operation, with a quiescent current of only 475 µA, making it suitable for battery-powered and portable applications.
  • Wide Supply Range: It operates over a wide supply range from 4.0 V to 36 V, or ±2.0 V to ±18 V, providing flexibility in various supply environments.
  • High Bandwidth: With a bandwidth of 2 MHz, the INA821IDR can handle high-speed signals, which is beneficial for fast-response systems.
  • Robust Industrial Design: The device is specified for the extended industrial temperature range (-40°C to +125°C), ensuring reliable performance in harsh conditions.

Applications

The INA821IDR is versatile and can be used in a variety of applications, including:

  • Temperature sensing and control systems
  • Precision data acquisition
  • Electronic scales and weighing devices
  • Medical monitoring equipment
  • Industrial process controls
  • Battery monitoring and power management

Package and Availability

The INA821IDR comes in a compact SOIC-8 package, making it easy to integrate into various circuit designs. It is available for purchase through Texas Instruments and authorized distributors, ensuring availability for both prototyping and mass production.

Overall, the INA821IDR is a high-quality, precision operational amplifier that offers designers the performance and reliability required for critical and demanding applications.

You May Also Be Interested in

Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Texas Instruments
IC OPAMP
Lowest to $1.9645
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7076 $51.2280
75+ $1.4011 $105.0825
115+ $1.3573 $156.0895
155+ $1.3136 $203.6080
200+ $1.2698 $253.9600
265+ $1.1384 $301.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess