EN
  • EN
  • DE

ISO7520FCCDW

Part No ISO7520FCCDW
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1128+
Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 738880-ISO7520FCCDW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO7520FCCDW CAD Model

Description

Product Overview: ISO7520FCCDW from Texas Instruments

The ISO7520FCCDW represents a high-performance, dual-channel digital isolator manufactured by Texas Instruments. Designed with state-of-the-art isolation technology, this robust component is essential for ensuring signal integrity and electrical isolation in a diverse range of industrial, medical, and telecommunications applications.

Key Features

  • High Isolation Voltage: The ISO7520FCCDW offers an impressive isolation voltage of 2500 Vrms for 1 minute per UL 1577. This feature is critical for protecting sensitive electronics from high-voltage spikes and surges.
  • Signaling Rate: It supports a signaling rate up to 1 Mbps, making it suitable for applications requiring fast data transfer while maintaining isolation.
  • Low Power Consumption: The device is designed for efficiency, with low power consumption that helps in reducing the overall energy footprint of the systems in which it is used.
  • Robust Electromagnetic Compatibility (EMC): It boasts strong EMC performance, characterized by low emissions and high immunity, which ensures reliable operation even in electrically noisy environments.
  • Wide Temperature Range: The ISO7520FCCDW is operational over a wide temperature range from -40°C to +105°C, making it versatile for use in extreme conditions.

Applications

The ISO7520FCCDW is ideal for a variety of applications where isolation is a necessity. These include:

  • Industrial Automation
  • Motor Control Systems
  • Medical Equipment
  • Power Supplies
  • Data Communication Systems

Package and Quality

The device comes in a compact 16-pin SOIC package, which is conducive for space-constrained applications. The ISO7520FCCDW is also characterized by its long operational life and reliability, backed by Texas Instruments' commitment to quality.

In summary, the ISO7520FCCDW from Texas Instruments is a highly reliable and efficient solution for ensuring signal integrity and electrical isolation across a broad spectrum of applications. Its combination of high isolation voltage, low power consumption, and robust EMC makes it an indispensable component in the design of sophisticated electronic systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1440 $50.3040
39+ $2.5797 $100.6083
61+ $2.4991 $152.4451
83+ $2.4185 $200.7355
107+ $2.3379 $250.1553
144+ $2.0960 $301.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess