EN
  • EN
  • DE

ISO7761FQDBQRQ1

Part No ISO7761FQDBQRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 6CH 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000716-ISO7761FQDBQRQ1
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Isolators Digital Isolators
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Active
Technology Capacitive Coupling
Type CAN
Isolated Power No
Number of Channels 6
Ultra Librarian 3D Model Ultra Librarian ISO7761FQDBQRQ1 CAD Model

Description

ISO7761FQDBQRQ1 - High-Speed, Robust EMC Reinforced Quad-Channel Digital Isolator from Texas Instruments

The ISO7761FQDBQRQ1 by Texas Instruments is a cutting-edge, high-performance, reinforced quad-channel digital isolator designed to provide robust electromagnetic compatibility (EMC) and signal isolation for a wide range of applications such as automotive, industrial, and telecommunication systems. This device is an essential component for ensuring signal integrity and electrical safety, particularly in environments where high-speed data transmission and noise immunity are critical.

Featuring four isolated channels with two forward and two reverse-direction channels, the ISO7761FQDBQRQ1 offers a flexible configuration that suits various bidirectional communication protocols. It boasts a high data rate of up to 100 Mbps, making it suitable for fast digital interfaces. The device operates over a wide supply voltage range from 2.25V to 5.5V, accommodating different logic levels and enabling easy integration into various system designs.

One of the standout features of the ISO7761FQDBQRQ1 is its robust EMC performance, which includes high immunity to electromagnetic interference (EMI) and low emissions that minimize the impact on surrounding circuits. This makes the device particularly valuable in electrically noisy environments where reliable operation is paramount.

The isolator utilizes Texas Instruments' capacitive isolation technology, which provides reinforced insulation with a withstand voltage of 5kVrms for 1 minute per UL 1577. This feature ensures the safety and reliability of the device, protecting both the data and the human operators from high-voltage transients.

In addition to its electrical performance, the ISO7761FQDBQRQ1 is designed with a fail-safe output that ensures the output is in a known state when the input power is lost. It also features a wide temperature range from -40°C to +125°C, making it suitable for operation in harsh environments.

This digital isolator is available in a compact 16-pin SSOP (Shrink Small Outline Package) with a body size of 6.20 mm x 5.30 mm, allowing for space-saving PCB designs. The ISO7761FQDBQRQ1 is AEC-Q100 qualified for automotive applications, ensuring it meets the stringent requirements of the automotive industry for reliability and performance.

You May Also Be Interested in

Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $7.1806
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8794 $55.0352
18+ $5.6446 $101.6028
28+ $5.4682 $153.1096
38+ $5.2918 $201.0884
49+ $5.1154 $250.6546
66+ $4.5863 $302.6958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess