EN
  • EN
  • DE

JM38510/10404BEA

Part No JM38510/10404BEA
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Dual Differential Line eceiver 16-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Height 5.08 mm
Lead Free Contains Lead
Length 19.56 mm
Logic Function Receiver
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Nominal Supply Current 50 mA
Number of Pins 16
Number of Receivers 2
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000, 8542390000
Thickness 4.57 mm
Width 6.92 mm
Win Source Part Number 1161828-JM38510/10404BEA
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JM38510/10404BEA CAD Model

Description

The JM38510/10404BEA is a high-reliability, precision integrated circuit product from Texas Instruments, a global semiconductor company that designs, manufactures, and markets digital and analog technology. This particular component is part of the JM38510 series, which is well-regarded in the industry for its robust performance in demanding applications.

Key Features

  • Durable Construction: The JM38510/10404BEA is designed to withstand harsh environments, making it suitable for military and aerospace applications where reliability is paramount.
  • Precision Performance: This product offers precise electrical characteristics, ensuring consistent performance and making it ideal for critical applications where accuracy is essential.
  • Extended Temperature Range: It operates effectively over a wide temperature range, which is crucial for systems exposed to extreme thermal conditions.
  • Quality and Reliability: As with all Texas Instruments products, the JM38510/10404BEA is manufactured to high-quality standards, with rigorous testing to ensure reliability over its lifespan.

Applications

The JM38510/10404BEA is versatile and can be used in a variety of settings, including but not limited to:

  • Avionics and aerospace systems
  • Military equipment
  • High-reliability commercial systems
  • Communication infrastructure

Technical Specifications

For detailed technical specifications, designers and engineers should consult the datasheet and product manuals. Texas Instruments provides comprehensive documentation to ensure proper integration and use of the JM38510/10404BEA in your projects.

Ordering and Availability

To order the JM38510/10404BEA or to check its availability, customers can visit the Texas Instruments website or contact authorized distributors. Texas Instruments supports its products with excellent customer service and technical support to assist with any inquiries.

Overall, the JM38510/10404BEA from Texas Instruments represents a blend of performance, reliability, and precision that is hard to match, making it a go-to choice for professionals seeking top-tier components for their high-stakes applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.2680 $52.2680
3+ $42.8866 $128.6598
4+ $41.5464 $166.1856
5+ $40.2062 $201.0310
7+ $38.8660 $272.0620
9+ $34.8454 $313.6086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess