EN
  • EN
  • DE

JM38510/10701BXA

Part No JM38510/10701BXA
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Pos 5V 1A 3-Pin TO-39 Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-39
Max Input Voltage 35 V
Max Operating Temperature 125 °C
Min Input Voltage 7.1 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Outputs 1
Number of Pins 3
Output Voltage 5 V
Polarity Positive
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1220274-JM38510/10701BXA
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JM38510/10701BXA CAD Model

Description

The JM38510/10701BXA is a high-grade integrated circuit from Texas Instruments, renowned for its reliability and performance in demanding applications. Designed to meet stringent military specifications, this component is part of Texas Instruments' range of precision electronics, which are widely used in aerospace, defense, and other critical systems where failure is not an option.

Key Features

  • Military Grade: The JM38510/10701BXA is manufactured to meet the rigorous standards of military specifications, ensuring it can withstand extreme environmental conditions and provide reliable performance in critical missions.
  • High Reliability: With Texas Instruments' commitment to quality, this product is tested thoroughly to ensure high reliability and function under stress.
  • Versatile Applications: This integrated circuit is suitable for a wide range of high-performance applications, including but not limited to, communication systems, avionics, and missile guidance systems.
  • Advanced Technology: Incorporating cutting-edge semiconductor technology, the JM38510/10701BXA delivers efficient operation and longevity, making it a smart choice for long-term deployments.

Product Specifications

Parameter Value Part Number JM38510/10701BXA Manufacturer Texas Instruments Category Integrated Circuits (ICs) Package/Case Standard Operating Temperature Specified by Military Standards

The JM38510/10701BXA exemplifies Texas Instruments' dedication to producing components that industry professionals trust for the most critical applications. With its robust design and proven track record, this product is an ideal choice for systems where precision and durability are paramount.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess