EN
  • EN
  • DE
  • IT

JM38510/34105BSA

Part No JM38510/34105BSA
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54F374 OCTAL EDGE-TRIGGERED D-TY / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 17 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1066357-JM38510/34105BSA
Ultra Librarian 3D Model Ultra Librarian JM38510/34105BSA CAD Model

Description

The JM38510/34105BSA is a high-quality integrated circuit (IC) manufactured by Texas Instruments, a leader in semiconductor design and production. This product is part of Texas Instruments' range of military-grade components, designed to meet the rigorous standards of aerospace and defense applications.

Key Features

  • Durable Construction: The JM38510/34105BSA is built to withstand extreme conditions, making it ideal for use in environments where reliability and performance are critical.
  • High Performance: Texas Instruments' commitment to innovation ensures that this IC delivers top-tier performance for its applications.
  • Precise Specifications: As with all Texas Instruments products, this IC is manufactured to precise specifications, ensuring consistent and reliable operation.

Applications

The JM38510/34105BSA is suitable for a wide range of high-reliability applications, including:

  • Aerospace and Avionics Systems
  • Military Hardware
  • Space Exploration Equipment
  • Marine Navigational Systems
  • Communications Infrastructure

Technical Specifications

Parameter Value Package Type Hermetically Sealed Operating Temperature -55°C to +125°C Quality Level Military Standard (MIL-STD)

Quality and Reliability

The JM38510/34105BSA is backed by Texas Instruments' reputation for quality. Each IC is rigorously tested to ensure it meets the stringent requirements of military and aerospace standards, providing peace of mind for critical applications.

Ordering Information

To purchase the JM38510/34105BSA or to find more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC INVERTER DUAL 4-INPUT 20SOIC / Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin SOIC T/R
Lowest to $0.7675
Nexperia USA Inc.
IC BUFFER HEX NON-INV 16SOIC / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin SO Bulk
Lowest to $0.5261
Texas Instruments
8 PIN TRANSLATOR DCU 12/20/2019 / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 380Mbps 8-VSSOP
Lowest to $0.8072
Texas Instruments
IC BUFF/DVR TRI-ST DUAL 20SOIC
Need more? Email Us
Texas Instruments
IC BUS BUFFER TRI-ST 5DSBGA
Lowest to $0.3709
Texas Instruments
IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Lowest to $1.0455
Maxim Integrated
Industry's Fastest RS-232 Transceivers (up to 3Mbps) with Integrated Logic-Level Translation
Lowest to $5.0306
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V US8 / Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output US8
Lowest to $0.6011
ON Semiconductor
IC TRANSCEIVER FULL 2/1 8SOIC / 2/1 Transceiver Full CAN 8-SOIC
Lowest to $0.5255

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess