EN
  • EN
  • DE

JM54HC14BCA

Part No JM54HC14BCA
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025955-JM54HC14BCA
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JM54HC14BCA CAD Model

Description

The JM54HC14BCA is a high-performance integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This precision-engineered component is part of Texas Instruments' 54HC series, known for its robustness and reliability in a wide range of applications.

Key Features

  • Logic Type: The device is a Hex Schmitt-Trigger Inverter, which means it contains six independent inverters with Schmitt-Trigger inputs. This feature allows it to provide noise immunity and transform slowly changing input signals into sharply defined jitter-free output signals.
  • Supply Voltage Range: It operates over a broad supply voltage range from 2V to 6V, making it versatile for use in various logic-level environments.
  • High-Speed Performance: The JM54HC14BCA offers high-speed performance, with typical propagation delays as low as 13ns when operating at a supply voltage of 4.5V.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power consumption, which is critical for battery-powered and energy-saving applications.
  • Output Drive Capability: It can drive up to 10 LSTTL loads, providing sufficient current to control multiple devices within a circuit.
  • Temperature Range: The device is designed to operate over an extended military temperature range, making it suitable for demanding environments.

Applications

The JM54HC14BCA is a versatile component that can be used in a variety of electronic systems. Its applications include:

  • Wave shaping and noise filtering
  • Signal processing
  • Glitch-free clock generation
  • Logic circuitry requiring high noise immunity

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The JM54HC14BCA is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry. Customers can trust in the reliability and performance of this component for their critical designs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess