EN
  • EN
  • DE

LFC789D25CPWR

Part No LFC789D25CPWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC LNR REG CTRLR 2OUT 8TSSOP  /  Linear Regulator Controller IC Positive Fixed and Adjustable 2 Output 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Regulator Controllers
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type Positive Fixed and Adjustable
Number of Outputs 2
Current - Supply 2.5mA
Voltage - Input 9V ~ 16V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number LFC789D25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -LFC789D25CPWRG4-NDR,TEXTISLFC789D25CPWR,-296-17215-1,296-17215-2-NDR,-LFC789D25CPWR-NDR,-LFC789D25CPWRE4-NDR,-296-17215-1-ND,296-17215-6,-LFC789D25CPWRE4,296-17215-1,-LFC789D25CPWRG4,296-17215-2,2156-LFC789D25CPWR-TITR,296-17215-1-NDR
Standard Package 2,000
Win Source Part Number 1028198-LFC789D25CPWR
Ultra Librarian 3D Model Ultra Librarian LFC789D25CPWR CAD Model

Description

The Texas Instruments LFC789D25CPWR is a state-of-the-art, low-dropout regulator (LDO) designed to deliver a high degree of performance and reliability for a wide range of applications. This particular model is part of the LFC7 series, renowned for its high efficiency and low power consumption.

Key Features

  • Output Voltage: This LDO provides a stable output voltage of 2.5V, which is ideal for powering sensitive electronic components that require a precise voltage supply.
  • High Accuracy: The LFC789D25CPWR offers excellent load and line regulation, ensuring the output voltage remains consistent despite changes in input voltage or load conditions.
  • Low Dropout Voltage: The low dropout feature makes it functional even when the difference between the input voltage and output voltage is minimal, enhancing the efficiency of the system.
  • Current Rating: With a capacity to deliver up to 1A of continuous output current, this LDO can support a broad range of power requirements.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, ensuring long-term reliability and safety.
  • Package Type: It comes in a compact 8-pin TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications

The LFC789D25CPWR is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Telecommunications
  • Portable and Battery-powered Devices
  • Microprocessor and Microcontroller Systems
  • Power Management Circuits

Quality and Support

Texas Instruments is committed to delivering high-quality products. The LFC789D25CPWR is backed by rigorous testing and validation processes, ensuring it meets the stringent requirements of the industry. Additionally, TI provides comprehensive technical support and documentation, making the integration of the LFC789D25CPWR into your design as seamless as possible.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess