EN
  • EN
  • DE

LM1084IS-ADJ/NOPB

Part No LM1084IS-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 5A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 29V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 27.5V
Dropout Voltage-Max 1.5V @ 5A
Output Current 5A
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 15 V
Voltage - Dropout (Typical) 1.3V @ 5A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 142476-LM1084IS-ADJ/NOPB
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM1084IS-ADJ/NOPB CAD Model

Description

The LM1084IS-ADJ/NOPB from Texas Instruments is a high-performance, adjustable output regulator that offers a higher current capacity than most standard adjustable voltage regulators.

  • Output Current: Up to 5A
  • Output Voltage Range: 1.25V to 25V (adjustable)
  • Dropout Voltage: 1.5V (typical @ full load)
  • Line and Load Regulation: Excellent
  • Protection: Built-in current limiting and thermal shutdown
  • Reference: Trimmed bandgap reference
  • Package: TO-263
  • Compliance: RoHS compliant

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9758 $50.5886
41+ $2.4417 $100.1097
64+ $2.3654 $151.3856
88+ $2.2891 $201.4408
113+ $2.2128 $250.0464
152+ $1.9839 $301.5528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess