EN
  • EN
  • DE

LM1086CT-5.0

Part No LM1086CT-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 5V 1.5A 3-Pin(3+Tab) TO-220 Tube / LM1086 1.5A Low Dropout Positive Regulators | IC REG LINEAR 5V 1.5A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 25V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 1.5V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 5mA
Maximum Supply Current 10mA
PSRR 68dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number LM1086
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1196658-LM1086CT-5.0
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM1086
Introduction Date August 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM1086CT-5.0 CAD Model

Description

Overview of Texas Instruments LM1086CT-5.0

The LM1086CT-5.0 is a high-performance, low-dropout voltage regulator from the esteemed manufacturer Texas Instruments. This component is specifically designed to provide a stable 5V output with a dropout voltage of typically 1.5V at full load. It is capable of delivering an output current of 1.5A, which makes it suitable for a wide range of applications, including on-card regulation for elimination of noise and distribution problems associated with single-point regulation.

Constructed in a robust TO-220 package, the LM1086CT-5.0 ensures efficient thermal performance and reliability. It is also available in other package options to suit various design requirements. This voltage regulator incorporates advanced features such as current limiting and thermal shutdown to offer better protection for the electronic components in your system.

Key Features

  • Output Voltage: Fixed 5V
  • Output Current: Up to 1.5A
  • Dropout Voltage: Typically 1.5V at full load
  • Package Type: TO-220
  • Protection: Current limiting and thermal shutdown
  • Regulation: Excellent line and load regulation

Applications

The LM1086CT-5.0 is versatile and can be used in a variety of applications, ranging from high-efficiency linear regulators to battery chargers. Its performance is particularly well-suited for:

  • High-efficiency linear power supplies
  • Post regulators for switching supplies
  • Battery-powered instrumentation
  • Computer add-on cards

With its precision output and robust design, the LM1086CT-5.0 from Texas Instruments is an ideal choice for engineers and designers looking for a reliable voltage regulation solution. Whether you're developing consumer electronics, industrial hardware, or automotive systems, this component offers the performance and stability needed to ensure your devices operate smoothly and efficiently.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheets and product documentation.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5181 $50.3620
49+ $2.0662 $101.2438
75+ $2.0016 $150.1200
104+ $1.9370 $201.4480
134+ $1.8725 $250.9150
179+ $1.6788 $300.5052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,718 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess