EN
  • EN
  • DE

LM201AP

Part No LM201AP
Manufacturer Texas Instruments
Description HIGH-PERFORMANCE OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1197012-LM201AP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM201AP CAD Model

Description

The LM201AP is a versatile and high-performance operational amplifier designed by Texas Instruments, known for its reliability and ease of use in a wide range of electronic applications. As a member of the LMx01 family of op-amps, the LM201AP is optimized for single power supply operations but can also be used in dual supply configurations, offering flexibility for various circuit designs.

Key Features

  • Single or Dual Power Supply: The LM201AP can operate on a single power supply ranging from 3V to 32V or a dual power supply with a voltage range of ±1.5V to ±16V, making it suitable for battery-powered devices as well as industrial applications.
  • Low Input Bias Current: The device features a low input bias current, which is essential for high-impedance sensor applications and precision circuitry, ensuring minimal error and power consumption.
  • High Input Impedance: With a high input impedance, the LM201AP minimizes the loading effect on input sources, preserving signal integrity and allowing for interfacing with a wide variety of sensors.
  • Wide Bandwidth: It offers a wide bandwidth, which is beneficial for audio applications, signal processing, and other applications requiring fast response times.
  • Short-Circuit Protection: The LM201AP includes built-in short-circuit protection, enhancing the durability of the device and safeguarding it against potential damage from unexpected circuit faults.
  • Offset Voltage Adjustment: The operational amplifier provides an option for offset voltage adjustment, which can be used to fine-tune the performance of the amplifier in precision applications.

Applications

The LM201AP is suitable for a broad array of applications due to its adaptable characteristics. It is commonly used in:

  • Signal conditioning circuits
  • Analog filters
  • Audio amplifiers
  • Data acquisition systems
  • Active filters and oscillators
  • Instrumentation systems

In conclusion, the LM201AP from Texas Instruments is a reliable and flexible choice for designers looking to implement an operational amplifier in their electronic projects. Its robust feature set ensures high performance across a variety of applications, making it a go-to component for engineers and hobbyists alike.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess