EN
  • EN
  • DE

LM22671MRE-5.0

Part No LM22671MRE-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM22671/LM22671-Q1 42V, 500mA SIMPLE SWITCHER® Step-Down Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197106-LM22671MRE-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM22671MRE-5.0 CAD Model

Description

The LM22671MRE-5.0 from Texas Instruments is a highly efficient, precision, step-down voltage regulator designed to deliver a fixed output voltage of 5.0V. Catering to a wide array of applications, this regulator is part of Texas Instruments' LM22671 series, which is known for its exceptional performance in power management solutions.

Key Features:

  • Output Voltage: This device provides a stable 5.0V output, making it suitable for logic circuits, microcontrollers, and other digital systems that require a consistent 5V supply.
  • Input Voltage Range: The LM22671MRE-5.0 operates with an input voltage range from 4.5V to 42V, offering flexibility for various power supply configurations and ensuring it can handle varying levels of input supply without compromising output stability.
  • Output Current: It can deliver up to 1A of continuous output current, which is sufficient for a wide range of low to medium power applications.
  • High Efficiency: With an innovative switching architecture, the regulator minimizes power loss, leading to efficiencies as high as 90% under certain conditions, which is beneficial for reducing heat generation and improving system reliability.
  • Protection Features: The device includes built-in thermal shutdown, current limit, and under-voltage lockout protections, enhancing the safety and longevity of both the regulator and the overall system it is part of.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 50kHz to 1MHz with an external resistor, thus providing the flexibility to optimize for efficiency or component size depending on the application.
  • Package: The LM22671MRE-5.0 comes in an 8-pin PSOP package, which is compact and suitable for space-constrained applications.

Applications:

This voltage regulator is ideal for a diverse range of applications, including but not limited to:

  • Industrial controls
  • Automotive systems
  • Telecommunications equipment
  • Portable devices
  • Power supplies

Conclusion:

The LM22671MRE-5.0 is a robust and reliable solution for systems requiring a stable 5V power supply. Its high efficiency, wide input voltage range, and comprehensive protection features make it an excellent choice for designers looking to optimize their power management systems. Texas Instruments' commitment to quality ensures that this voltage regulator will deliver consistent performance and durability for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5570 $55.6710
7+ $15.2263 $106.5841
11+ $14.7505 $162.2555
15+ $14.2747 $214.1205
19+ $13.7988 $262.1772
25+ $12.3714 $309.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess