EN
  • EN
  • DE

LM231AN

Part No LM231AN
Manufacturer Texas Instruments
Catalog PMIC - V/F and F/V Converters
Description IC CONVERTER PREC V TO FREQ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Voltage to Frequency
Maximum Input Frequency 100kHz
Full Scale ±50ppm/°C
Linearity ±0.01%
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 089652-LM231AN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM231AN CAD Model

Description

The LM231AN is a high-quality precision voltage-to-frequency converter from the globally renowned brand, Texas Instruments.

  • Linearity: Typical 0.01% @ 10kHz
  • Full-Scale Output Frequency: Adjustable from 1Hz to 100kHz
  • Power Supply Voltages: 5V to 40V
  • Voltage Input Range: 0V to ±10V
  • Package: 8-pin DIP

You May Also Be Interested in

Analog Devices Inc.
SINGLE PHASE METERING IC
Lowest to $5.0520
Analog Devices Inc.
IC V/F CONV 1MHZ 8MSOP
Lowest to $2.3250
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Lowest to $10.8632
Texas Instruments
IC F/V CONV 10KHZ 14DIP / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-PDIP
Lowest to $3.0130
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC
Lowest to $14.5523
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 14-DIP
Lowest to $3.0712
Texas Instruments
FVC 8-Pin SOIC T/R / LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ-VOLTAGE 8-SOIC
Lowest to $1.8138
Analog Devices Inc.
SINGLE PHASE METERING IC / Voltage to Frequency Converter IC 20-DIP
Lowest to $4.3867
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 8-DIP
Lowest to $2.9249

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2318 $61.1590
10+ $10.0364 $100.3640
16+ $9.7228 $155.5648
22+ $9.4091 $207.0002
28+ $9.0955 $254.6740
37+ $8.1546 $301.7202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess