EN
  • EN
  • DE

LM25183QNGURQ1

Part No LM25183QNGURQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description AUTOMOTIVE 42-VIN PSR FLYBACK CO  /  Flyback Switching Regulator IC Positive Fixed 12V 1 Output 600mA 8-WDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Up/Step-Down
Output Configuration Positive
Topology Flyback
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 12V
Current - Output 600mA
Frequency - Switching 10kHz ~ 350kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Base Product Number LM25183
Other Names 296-LM25183QNGURQ1DKR,296-LM25183QNGURQ1CT,296-LM25183QNGURQ1TR
Standard Package 4,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249682-LM25183QNGURQ1
Ultra Librarian 3D Model Ultra Librarian LM25183QNGURQ1 CAD Model

Description

Product Overview: LM25183QNGURQ1 from Texas Instruments

The LM25183QNGURQ1 is a highly integrated, automotive-grade power solution from Texas Instruments, designed to meet the rigorous standards of the automotive industry. This advanced synchronous buck controller is engineered to provide efficient power conversion and reliable performance in a wide range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and telematics.

At the heart of the LM25183QNGURQ1 lies a sophisticated control topology that enables it to deliver a continuous output current with high efficiency. The device operates over a wide input voltage range, making it suitable for handling the variable electrical conditions typical in automotive power systems. Its ability to provide a stable output voltage despite input fluctuations ensures consistent performance and longevity of the connected electronic components.

The LM25183QNGURQ1 features a range of built-in protection mechanisms, such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the system against potential damage caused by abnormal operating conditions. This emphasis on protection is crucial for automotive applications where safety and reliability are paramount.

Designed with space-constrained applications in mind, the LM25183QNGURQ1 is available in a compact QFN package. This small footprint allows for a more streamlined design in modern vehicles where available space is at a premium. The device also supports a range of external components, enabling designers to tailor the power solution to their specific requirements.

Moreover, the LM25183QNGURQ1 is AEC-Q100 qualified, ensuring that it meets the automotive industry's standard for stress resistance, reliability, and performance. This qualification is a testament to the rigorous testing and quality control measures that Texas Instruments employs in the manufacturing of its automotive products.

In summary, the LM25183QNGURQ1 from Texas Instruments is a robust and efficient power management solution that offers automotive designers the flexibility, reliability, and performance needed to drive the next generation of vehicle electronics. Its advanced features and compact design make it an ideal choice for a wide array of automotive power applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3942 $51.7594
17+ $6.0670 $103.1390
26+ $5.8774 $152.8124
36+ $5.6878 $204.7608
46+ $5.4982 $252.9172
61+ $4.9295 $300.6995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,325 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess