The LM2574M-5.0 from Texas Instruments is a highly functional, easy-to-use step-down (buck) voltage regulator that comes in a compact SOIC-8 package. This efficient regulator offers a fixed output voltage of 5V, which makes it ideal for a wide array of applications requiring a stable and regulated power supply.
Key Features
- Output Voltage: Provides a fixed output of 5V, suitable for logic circuits and standard digital components.
- Output Current: Capable of delivering up to 0.5A of load current, ensuring reliable performance for moderate power needs.
- High Efficiency: Features a 52% typical efficiency, which helps in reducing thermal issues and improving system reliability.
- Adjustable Version: While the LM2574M-5.0 offers a fixed voltage, the series includes adjustable versions for a custom output voltage setup.
- Thermal Shutdown: Integrated thermal shutdown protection safeguards the device from overheating and potential damage.
- Wide Input Voltage Range: Operates with an input voltage range from 4.75V to 40V, providing flexibility for various input sources.
Applications
The LM2574M-5.0 is versatile and can be used in a multitude of applications, including but not limited to:
- Simple switch-mode power supplies (SMPS)
- On-card switching regulators
- Positive to negative converter (Buck-Boost)
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the LM2574M-5.0 is no exception. With its robust design and built-in protection features, this voltage regulator is designed to perform consistently over a wide range of operating conditions.
Support and Resources
Designers can access a wealth of resources including datasheets, application notes, and design tools on the Texas Instruments website to assist in the implementation of the LM2574M-5.0 in their projects.