The LM2575HVN-12 is a highly efficient, monolithic integrated circuit voltage regulator designed and manufactured by Texas Instruments. This versatile regulator offers a simple and robust solution for generating a regulated 12V output from a wider input voltage range. It is part of the LM2575 series, which is well-regarded for its ease of use and comprehensive features.
Key Features
- Output Voltage: The device provides a fixed output voltage of 12V, which is ideal for a broad range of applications in electronics.
- Input Voltage Range: It operates over a wide input voltage range from 4.75V to 60V, accommodating various power supply conditions and ensuring versatility across different platforms.
- Output Current: Capable of delivering up to 1A of output current, the LM2575HVN-12 can power a significant range of components.
- Efficiency: With its high efficiency, the regulator minimizes energy loss and heat dissipation, making it suitable for power-sensitive applications.
- Thermal Shutdown and Current Limit: The built-in thermal shutdown and current limit protections safeguard the device and the load from potential damage due to excessive heat or overcurrent conditions.
- Frequency: It operates at a fixed frequency of 52 kHz, allowing for a balance between efficiency and manageable electromagnetic interference (EMI).
- Packaging: The LM2575HVN-12 is available in TO-220 and TO-263 packages, providing flexibility for various mounting and space requirements.
Applications
The LM2575HVN-12 is well-suited for a wide array of applications, including but not limited to:
- Consumer Electronics
- Telecommunications Equipment
- Peripheral Ports and Modems
- Power Supply Conversions
- Industrial Controls
Conclusion
In conclusion, the LM2575HVN-12 from Texas Instruments stands out as a reliable and efficient solution for voltage regulation needs. Its combination of features, such as a wide input voltage range, high output current capability, and built-in protections, makes it a versatile choice for designers looking to create stable and durable power supplies across a multitude of applications.