EN
  • EN
  • DE
  • IT

LM2575SX-15/NOPB

Part No LM2575SX-15/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM1575/LM2575/LM2575HV SIMPLE SWITCHER 1A Step-Down Voltage Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 40V
Output Voltage 15V
Output Current 1A
Frequency - Switching 52kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 1197382-LM2575SX-15/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM2575
Introduction Date June 01, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM2575SX-15/NOPB CAD Model

Description

Product Overview: LM2575SX-15/NOPB

The LM2575SX-15/NOPB is a highly efficient, step-down voltage regulator from Texas Instruments, designed to deliver a fixed output voltage of 15V with an output current up to 1A. The device operates over an input voltage range from 4V to 40V, making it suitable for a wide array of applications, from automotive to industrial systems.

This versatile regulator features a simple external circuit, requiring minimal external components, which makes it an ideal solution for space-constrained applications. The inclusion of a pre-set switch frequency of 52kHz allows for a balance between efficiency and the size of external components, ensuring a compact and efficient power supply design.

Key Features

  • Output Voltage: Fixed at 15V with a precision of ±4% over line, load, and temperature variations.
  • Output Current: Capable of delivering up to 1A.
  • Input Voltage Range: Wide range from 4V to 40V, suitable for various input sources.
  • High Efficiency: Integrated switch and simple external components yield high efficiency.
  • Thermal Shutdown and Current Limit: In-built protection features enhance the reliability and longevity of the device.
  • Frequency: Fixed 52kHz switching frequency optimizes efficiency and component size.
  • Packaging: Offered in a TO-263 package, which is known for good thermal performance and small footprint.

Applications

The LM2575SX-15/NOPB is suitable for a diverse range of applications due to its robustness and versatility. It is commonly used in:

  • Automotive systems
  • Industrial power supplies
  • Consumer electronics
  • Telecommunications equipment
  • Portable devices

With its built-in safety features, such as over-temperature protection and current limit, the LM2575SX-15/NOPB ensures safe operation under various conditions. Its ease of use, combined with the support and reliability of Texas Instruments, makes it a preferred choice for designers looking for a straightforward and effective power management solution.

You May Also Be Interested in

Texas Instruments
SIMPLE SWITCHER POWER CONVERTER / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3.5A 20-WFQFN Exposed Pad
Lowest to $6.8947
Analog Devices Inc.
IC REG BUCK 5V 2A 8DFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-WFDFN Exposed Pad
Need more? Email Us
ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285
ON Semiconductor
IC REG BUCK ADJ 10A 35PQFN
Lowest to $10.8241
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $5.9519
Analog Devices Inc.
IC REG BUCK BST PROG/3V 16FC2QFN
Lowest to $8.1493
Analog Devices Inc.
10A LOW VLTG SYNCH STEP-DWN SILN / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $21.2885
Renesas Electronics America
IC REG BUCK ADJUSTABLE 8A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 20-VFQFN Exposed Pad
Lowest to $4.7319

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2170 $59.0380
33+ $3.4601 $114.1833
51+ $3.3519 $170.9469
70+ $3.2439 $227.0730
90+ $3.1357 $282.2130
120+ $2.8113 $337.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess