EN
  • EN
  • DE
  • IT

LM2576HVS-12/NOPB

Part No LM2576HVS-12/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 12V 3A TO263-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 12V
Output Current 3A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1053034-LM2576HVS-12/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2576HVS-12/NOPB CAD Model

Description

Product Overview: LM2576HVS-12/NOPB

The LM2576HVS-12/NOPB is a robust and versatile step-down voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This highly efficient integrated circuit is engineered to provide a fixed output voltage of 12V with an output current up to 3A, making it an ideal choice for a wide range of applications such as consumer electronics, automotive, and industrial systems.

Key Features

  • Output Voltage: The device delivers a stable 12V output, which is suitable for powering various electronic components that require a consistent voltage level.
  • Output Current: Capable of delivering up to 3A of output current, the LM2576HVS-12/NOPB can meet the needs of high-power applications.
  • High-Efficiency: With its high efficiency, the regulator ensures minimal heat generation, thereby reducing the need for additional cooling components.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 4.5V to 60V, accommodating fluctuations in input power and making it suitable for use in environments with varying power supplies.
  • Thermal Shutdown and Current Limit Protection: The device includes built-in thermal shutdown and current limit features to protect against over-temperature and over-current conditions, enhancing system reliability and safety.
  • Simple Design: The LM2576HVS-12/NOPB requires minimal external components, which simplifies the design and reduces the overall bill of materials.
  • Package: It is available in a TO-263 package, which is known for its excellent thermal performance and is suitable for surface mount technology (SMT).

Applications

The LM2576HVS-12/NOPB's robustness and ease of use make it an excellent choice for a variety of applications. It is commonly used in:

  • Power supplies for consumer electronics
  • Automotive accessories and infotainment systems
  • Industrial equipment and instrumentation
  • Telecommunications infrastructure
  • Battery-operated devices

With its combination of features, the LM2576HVS-12/NOPB from Texas Instruments stands out as a reliable solution for efficient voltage regulation in both simple and complex electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-583
Lowest to $1.9984
Analog Devices Inc.
IC REG MULT CONFG ADJ TSOT23 / Switching Regulator IC Output
Lowest to $2.6708
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
Microchip Technology
IC LOW PWR BOOST CONVERTER
Need more? Email Us
ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285
Texas Instruments
IC REG BUCK ADJ/3.3V 2A 9VQFN
Lowest to $2.7382
Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090
Microchip Technology
IC REG BOOST SYNCH 8FTQFN
Lowest to $0.2688
Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8488 $54.9416
16+ $6.4401 $103.0416
25+ $6.2388 $155.9700
34+ $6.0376 $205.2784
43+ $5.8363 $250.9609
58+ $5.2326 $303.4908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,180 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess