EN
  • EN
  • DE
  • IT

LM2576HVT-15/LB03

Part No LM2576HVT-15/LB03
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 15V 3A TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Not For New Designs
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 15V
Output Current 3A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1053039-LM2576HVT-15/LB03
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2576HVT-15/LB03 CAD Model

Description

Product Overview: LM2576HVT-15/LB03 from Texas Instruments

The LM2576HVT-15/LB03 is a robust and reliable voltage regulator integrated circuit designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This product is part of the LM2576 series, which are monolithic integrated circuits that provide all the active functions for a step-down (buck) switching regulator capable of driving a 3A load with excellent line and load regulation.

Key Features

  • Output Voltage: The LM2576HVT-15/LB03 is designed to deliver a fixed output voltage of 15V, making it suitable for a wide range of applications that require a stable voltage supply.
  • Current Rating: It can provide a continuous output current up to 3A, which is ideal for powering medium to high-power devices.
  • High Efficiency: With a typical efficiency of up to 77%, it ensures that energy loss through heat dissipation is minimized, making it an energy-efficient choice for electronic devices.
  • Thermal Shutdown and Current Limit Protection: The built-in thermal shutdown and current limit protections safeguard the IC and the load from damage due to excessive temperature and overcurrent conditions.
  • Voltage Range: The input voltage range is from 4V to 60V, providing flexibility in various power supply scenarios.
  • Frequency: It operates at a fixed frequency of 52kHz, which allows for a reasonable balance between efficiency and the size of external components.
  • Package: The LM2576HVT-15/LB03 is available in a TO-220 package, which is widely used and suitable for through-hole mounting, making it easy to integrate into a variety of circuit boards.

Applications

The LM2576HVT-15/LB03 is versatile and can be used in numerous applications such as:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • On-card switching regulators for elimination of noise and distribution problems associated with single-point regulation
  • Positive to negative converter (Buck-Boost)

With its ease of use, including a minimal number of external components, and its built-in features, the LM2576HVT-15/LB03 from Texas Instruments is an excellent solution for designers looking to implement a reliable power supply in their electronic projects.

You May Also Be Interested in

ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285
Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866
Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $2.0058
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $3.6654
Texas Instruments
IC REG BUCK ADJ/3.3V 2A 9VQFN
Lowest to $2.7382
Texas Instruments
SIMPLE SWITCHER POWER CONVERTER / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)
Need more? Email Us
Diodes Incorporated
IC REG BUCK ADJ 4A TSOT26
Lowest to $0.6520
Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess