EN
  • EN
  • DE
  • IT

LM2576T-5.0/LB03

Part No LM2576T-5.0/LB03
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 3A TO220-5 / Conv DC-DC 4V to 40V Inv/Step Down Single-Out 5V 3A 5-Pin(5+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 40V
Output Voltage 5V
Output Current 3A
Frequency - Switching 52kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-5 Formed Leads
Manufacturer Package TO-220-5
Win Source Part Number 778741-LM2576T-5.0/LB03
Popularity Medium
Supply and Demand Status Limited
Family Name LM2576
Introduction Date March 01, 1995
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2576T-5.0/LB03 CAD Model

Description

The LM2576T-5.0/LB03 is a robust and versatile voltage regulator integrated circuit (IC) from Texas Instruments, designed to cater to a wide variety of power management applications. This highly efficient IC provides a fixed output voltage of 5V, which is essential for powering logic circuits, microcontrollers, and other digital systems that require a stable 5V supply.

Key Features

  • Output Voltage: Fixed at 5V, making it ideal for standard digital and logic circuits.
  • Output Current: Capable of delivering up to 3A of continuous output current, suitable for high-power applications.
  • High Efficiency: Integrated switch allows for efficiencies up to 90%, reducing heat generation and power loss.
  • Wide Input Voltage Range: Operates with an input voltage range from 4V to 40V, accommodating a variety of power sources.
  • Thermal Shutdown and Current Limit Protection: Offers built-in safety features that protect against overcurrent and overheating.
  • Package Type: Available in a TO-220 package, which is known for its ease of use and heat dissipation properties.

Applications

The LM2576T-5.0/LB03 is suitable for a variety of applications, including but not limited to:

  • Simple high-efficiency step-down (buck) regulators.
  • Efficient pre-regulators for linear regulators.
  • On-card switching regulators for elimination of noise and distribution problems associated with single-point regulation.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM2576T-5.0/LB03 is no exception. This voltage regulator IC is built to meet the stringent standards required for industrial and commercial electronic devices. With its robust design and comprehensive protection features, the LM2576T-5.0/LB03 is an excellent choice for designers looking for a reliable power management solution.

You May Also Be Interested in

Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790
Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $2.0058
Texas Instruments
1.8-V TO 5.5-V INPUT, TINY, 1-A
Lowest to $1.5150
ON Semiconductor
IC REG BUCK ADJ 10A 35PQFN
Lowest to $10.8241
Analog Devices Inc.
10A LOW VLTG SYNCH STEP-DWN SILN / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $21.2885
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
Diodes Incorporated
IC REG BUCK ADJ 4A TSOT26
Lowest to $0.6520
Microchip Technology
IC REG BOOST SYNCH 8FTQFN
Lowest to $0.2688

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1710 $58.5500
105+ $1.0969 $115.1745
160+ $1.0599 $169.5840
230+ $0.9857 $226.7110
300+ $0.9486 $284.5800
370+ $0.9117 $337.3290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,310 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess