Introducing the LM2577MX-15 Step-Up Voltage Regulator
The LM2577MX-15 from Texas Instruments is a highly efficient, step-up voltage regulator that is part of the SIMPLE SWITCHER® family. It is designed to provide a simple solution for applications requiring higher voltage from a lower voltage source. The device is capable of driving a 3A load with excellent line and load regulation.
Key Features:
- Adjustable Output Voltage: The LM2577MX-15 offers an adjustable output voltage from 1.23V to 37V, which allows for a wide range of applications and flexibility in design.
- High Efficiency: With a switch efficiency of up to 77%, this regulator ensures that power loss is minimized, making it ideal for battery-powered applications.
- Integrated Switch: The device includes an internal 52 kHz fixed-frequency oscillator that drives a 3A switch, simplifying the design and reducing external component count.
- Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit features protect the device and the load from potential damage due to overheating and overcurrent conditions.
- Simple and Few External Components: A standard series of inductors and capacitors can be used with the LM2577MX-15, reducing complexity and time-to-market for your designs.
Applications:
The versatile LM2577MX-15 is suitable for a variety of applications, such as:
- Powering 3.3V, 5V, 12V, and adjustable output applications
- Battery-powered devices requiring higher voltages
- Step-up power conversions in personal computers, TVs, and VCRs
- DC-DC converters for telecommunication equipment
Product Specifications:
Parameter
Value
Output Voltage Range
1.23V to 37V
Input Voltage Range
3.5V to 40V
Output Current
3A
Switching Frequency
52 kHz
Package
SOP-8
The LM2577MX-15 is available in an SOP-8 package and is designed for easy implementation into a wide range of electronic circuits. Its robust design and comprehensive features make it an excellent choice for designers looking for a reliable step-up voltage regulator.