EN
  • EN
  • DE
  • IT

LM2577N-ADJ

Part No LM2577N-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER® Step-Up Voltage Regulator | IC REG MULTI CONFG ADJ 3A 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Flyback, Forward Converter
Output Type Adjustable
Voltage - Input (Minimum) 3.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.23V
Maximum Output Voltage 60V (Switch)
Output Current 3A (Switch)
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-DIP
Family Part Number LM2577
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1197433-LM2577N-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2577N-ADJ CAD Model

Description

The LM2577N-ADJ from Texas Instruments is a versatile and robust adjustable output step-up (boost) voltage regulator that is part of the LM2577 series. This IC is specifically designed to cater to a wide array of applications requiring voltage conversion from a lower voltage to a higher voltage. It is an essential component for designers looking to create efficient power supply circuits in their electronic devices.

Key Features

  • Adjustable Output Voltage: The LM2577N-ADJ offers an adjustable output voltage feature, which allows users to obtain a desired voltage level by using external resistors to set the output voltage from 1.23V to 37V. This flexibility makes it perfect for applications with specific voltage requirements.
  • High Efficiency: Designed with efficiency in mind, the LM2577N-ADJ can provide up to 3A of output current with high efficiency, reducing the power loss and heat generation in the circuit.
  • Wide Input Voltage Range: It operates over a wide range of input voltages from 3.5V to 40V, accommodating various power sources and ensuring versatility across different platforms and applications.
  • Simple and Easy to Use: The simplicity of the LM2577N-ADJ's design allows for easy implementation with minimal external components, which can reduce overall design complexity and time to market.
  • Protection Features: The device includes built-in features such as thermal shutdown and current limit protection, enhancing the safety and reliability of the end application.

Applications

The LM2577N-ADJ is suitable for a wide range of applications, including but not limited to:

  • Power supply for battery-operated devices
  • Automotive applications
  • Portable consumer electronics
  • 12V to 5V converters
  • Telecommunication equipment
  • Medical devices

Conclusion

With its adjustable output, high efficiency, wide input range, and protective features, the LM2577N-ADJ from Texas Instruments is a highly reliable and versatile choice for designers looking to create effective power supply solutions. Whether it's for automotive, consumer electronics, or industrial applications, this voltage regulator is engineered to meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.3260
Texas Instruments
IC REG BUCK ADJ/3.3V 2A 9VQFN
Lowest to $2.7382
Texas Instruments
1.8-V TO 5.5-V INPUT, TINY, 1-A
Lowest to $1.5150
Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $5.9519
Texas Instruments
SIMPLE SWITCHER POWER CONVERTER / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)
Need more? Email Us
Analog Devices Inc.
IC REG MULT CONFG ADJ TSOT23 / Switching Regulator IC Output
Lowest to $2.6708
Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3.5A 20-WFQFN Exposed Pad
Lowest to $6.8947
Diodes Incorporated
IC REG BUCK ADJ 4A TSOT26
Lowest to $0.6520

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess