EN
  • EN
  • DE
  • IT

LM2578AMX

Part No LM2578AMX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2578A/LM3578A Switching Regulator | IC REG BUCK BST 750MA 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Voltage - Input (Minimum) 2V
Voltage - Input (Maximum) 40V
Output Current 750mA (Switch)
Switching Frequency 20kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM2578
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1197441-LM2578AMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2578AMX CAD Model

Description

The LM2578AMX from Texas Instruments is a versatile Switching Voltage Regulator IC that is designed to cater to a wide array of power supply and voltage conversion applications. This IC is part of the LM2578 series, which is known for its reliability and efficiency in providing a regulated output voltage from a varying input voltage.

Key Features

  • Adjustable Output Voltage: The LM2578AMX offers an adjustable output voltage that can be set by the user with external resistors. This flexibility allows for a range of output voltages to suit different requirements.
  • High Efficiency: With its switch-mode design, this IC offers high efficiency compared to linear voltage regulators, making it ideal for applications that require energy-saving solutions.
  • Wide Input Voltage Range: The device can handle a wide input voltage range, which makes it suitable for applications with varying input voltages without the need for additional components.
  • Current Limiting and Thermal Shutdown: Built-in current limiting and thermal shutdown features protect the IC from damage due to overcurrent and overheating conditions, ensuring long-term reliability.
  • Frequency Compensation: The LM2578AMX includes frequency compensation which is achieved with a minimal number of external components, simplifying the design and reducing the overall bill of materials.

Applications

The versatility of the LM2578AMX makes it suitable for a wide range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Power supply for LED lighting
  • Automotive electronics
  • Telecommunications equipment

Package and Availability

The LM2578AMX is available in an SOP-8 (Small Outline Package) which is suitable for surface-mount technology (SMT), making it a convenient choice for modern printed circuit board (PCB) designs. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes to assist in the integration of the LM2578AMX into your projects.

You May Also Be Interested in

Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866
Texas Instruments
1.8-V TO 5.5-V INPUT, TINY, 1-A
Lowest to $1.5150
Maxim Integrated
IC REG BUCK PROG 10A 17FC2QFN
Lowest to $9.4595
Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792
Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790
Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3.5A 20-WFQFN Exposed Pad
Lowest to $6.8947
Microchip Technology
IC REG BOOST SYNCH 8FTQFN
Lowest to $0.2688
Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511
Microchip Technology
IC LOW PWR BOOST CONVERTER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8592 $58.5920
24+ $4.8075 $115.3800
37+ $4.6573 $172.3201
50+ $4.5071 $225.3550
65+ $4.3568 $283.1920
87+ $3.9061 $339.8307
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 629 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess