EN
  • EN
  • DE

LM2590HVS-5.0

Part No LM2590HVS-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER Power Converter 150 kHz 1A Step-Down Voltage Regulator, with Features | IC REG BUCK 5V 1A TO263-7
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 5V
Output Current 1A
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Supplier Device Package DDPAK/TO-263-7
Family Part Number LM2590
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1197496-LM2590HVS-5.0
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2590HVS-5.0 CAD Model

Description

The LM2590HVS-5.0 from Texas Instruments is a robust and reliable voltage regulator designed to deliver a fixed output voltage of 5.0V. This high-performance component is part of the LM2590HVS series, which is known for its high efficiency, simplicity of design, and versatility in various applications.

Key Features:

  • Output Voltage: Fixed 5.0V with high accuracy.
  • Current Capability: Capable of delivering up to 1A of load current.
  • Input Voltage Range: Wide input voltage range from 4.5V to 60V, making it suitable for a variety of input sources.
  • Efficiency: High efficiency with a simple external component count.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit features provide protection against overcurrent and overheating conditions.
  • Frequency: 150 kHz fixed frequency internal oscillator.
  • Package: Available in the TO-220 package, which is known for its ease of use in various designs and applications.

Applications:

The LM2590HVS-5.0 is suitable for a wide range of applications, including but not limited to:

  • Simple high-efficiency step-down (buck) regulators.
  • Efficient pre-regulators for linear regulators.
  • On-card switching regulators for elimination of noise and distribution problems associated with single-point regulation.

Reliability and Performance:

With its robust design, the LM2590HVS-5.0 ensures a reliable performance in challenging conditions. Its thermal and current limit protection features safeguard the device and the system it powers, enhancing the overall reliability and longevity of both. Its high efficiency reduces power loss and heat generation, contributing to the longevity of the device and the system it is a part of.

Conclusion:

Overall, the LM2590HVS-5.0 from Texas Instruments stands out as a high-quality, efficient, and reliable voltage regulator, perfect for designers looking for a fixed 5.0V output with minimal additional components. Its wide input voltage range and robust protection features make it an ideal choice for a variety of applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1036 $50.5180
13+ $8.2902 $107.7726
19+ $8.0311 $152.5909
26+ $7.7720 $202.0720
34+ $7.5130 $255.4420
45+ $6.7358 $303.1110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess