EN
  • EN
  • DE

LM2655MTC-3.3

Part No LM2655MTC-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.5A High Efficiency Synchronous Switching Regulator | IC REG BUCK 3.3V 2.5A 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 14V
Min/Fixed Output Voltage 3.3V
Output Current 2.5A
Switching Frequency 300kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number LM2655
Manufacturer Pack Quantity 92
MSL Level 1 (Unlimited)
Win Source Part Number 1197665-LM2655MTC-3.3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2655MTC-3.3 CAD Model

Description

LM2655MTC-3.3 Step-Down Voltage Regulator by Texas Instruments

The LM2655MTC-3.3 from Texas Instruments is a highly efficient, step-down voltage regulator designed to deliver a fixed output voltage of 3.3V. This compact integrated circuit is ideal for a wide range of applications, from consumer electronics to industrial systems, where a stable and efficient power supply is crucial.

The LM2655 series boasts an impressive set of features that make it a versatile choice for power management solutions. With an input voltage range of 3.3V to 14V, it can accommodate various power sources, including standard 5V and 12V rails. The device is capable of providing an output current of up to 1.5A, making it suitable for powering moderate to high-power devices.

One of the key advantages of the LM2655MTC-3.3 is its high efficiency, which can reach up to 90% under certain conditions. This efficiency minimizes heat generation and energy loss, thereby extending battery life in portable applications and reducing the need for heat sinks or other cooling methods in space-constrained environments.

The regulator operates at a fixed switching frequency of 300kHz, which allows for a balance between efficiency and the size of external components. The use of small surface mount inductors and capacitors is made possible due to the frequency, which is beneficial for designs where board space is at a premium.

Additional features include thermal shutdown, cycle-by-cycle current limiting, and a soft-start function that limits inrush current during startup. These protective features ensure the longevity of both the LM2655MTC-3.3 and the devices it powers, safeguarding against a range of potential issues such as overheating and overcurrent conditions.

The device is offered in a compact 16-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for automated assembly processes, and it meets the stringent requirements of industrial temperature ranges.

Overall, the LM2655MTC-3.3 is a reliable and efficient solution for designers looking to implement a fixed 3.3V power supply in their applications. Its combination of high efficiency, robust protection features, and compact form factor make it an excellent choice for a multitude of power management tasks.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3737 $52.4844
28+ $3.5887 $100.4836
44+ $3.4766 $152.9704
60+ $3.3644 $201.8640
77+ $3.2523 $250.4271
103+ $2.9158 $300.3274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess