EN
  • EN
  • DE

LP2980IM5-2.5

Part No LP2980IM5-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package | IC REG LINEAR 2.5V 50MA SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.22V at 50mA
Output Current 50mA
Current - Quiescent (Iq) 95μA
Maximum Supply Current 1.2mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LP2980
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202889-LP2980IM5-2.5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2980IM5-2.5 CAD Model

Description

Product Overview: LP2980IM5-2.5

The LP2980IM5-2.5, manufactured by Texas Instruments, is a high-performance, low-dropout micro-power voltage regulator with a fixed output voltage of 2.5V. This precision regulator is specifically designed to maintain stability and accuracy, while providing a continuous load current of up to 50mA. Its compact SOT-23 package makes it ideal for space-constrained applications, ensuring that it can be integrated into a wide range of electronic devices.

This voltage regulator offers an impressive low dropout voltage, typically 280mV at full load, which enhances its efficiency and allows it to operate effectively even when the input voltage is close to the output voltage. The LP2980IM5-2.5 also features a low ground pin current that remains nearly constant regardless of load, which is particularly beneficial for battery-powered applications where extending battery life is crucial.

Key Features

  • Fixed Output Voltage: 2.5V with high accuracy.
  • High Output Current: Capable of delivering up to 50mA.
  • Low Dropout Voltage: Ensures efficient operation with minimal input-output voltage difference.
  • Low Ground Pin Current: Helps to maximize battery life in portable devices.
  • Stable with Low-ESR Capacitors: Compatible with a range of capacitors, including ceramic types, for greater design flexibility.
  • Overcurrent and Thermal Protection: Provides built-in safety features to prevent damage from overloading and overheating.
  • Small Footprint: The SOT-23 package is perfect for applications where space is at a premium.

Applications

The LP2980IM5-2.5 is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile Phones
  • Handheld GPS Units
  • Portable Media Players
  • Personal Digital Assistants (PDAs)
  • Healthcare Devices
  • Supply Voltage for Analog-to-Digital Converters (ADCs)
  • Reference Voltage Sources

With its precision output voltage, low dropout performance, and battery-saving features, the LP2980IM5-2.5 is an excellent choice for designers looking to improve the performance and efficiency of their electronic products.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6596 $52.7680
185+ $0.5413 $100.1405
290+ $0.5243 $152.0470
395+ $0.5074 $200.4230
510+ $0.4905 $250.1550
685+ $0.4398 $301.2630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 656 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess