EN
  • EN
  • DE
  • IT

LM2670T-12/NOPB

Part No LM2670T-12/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 12V 3A TO220-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 12V
Output Current 3A
Frequency - Switching 260kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-7
Win Source Part Number 1053214-LM2670T-12/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2670T-12/NOPB CAD Model

Description

The LM2670T-12/NOPB is a high-efficiency SIMPLE SWITCHER® step-down voltage regulator designed and manufactured by the renowned semiconductor company, Texas Instruments. This regulator is capable of delivering up to 3A of continuous output current with an input voltage range from 8V to 40V. It is an ideal choice for a wide range of applications, including industrial systems, consumer electronics, and embedded designs.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 12V, which is suitable for standard power supply requirements.
  • High Efficiency: With its innovative design, the LM2670T-12/NOPB achieves high efficiency, which can be up to 92%, thereby reducing power loss and heat generation.
  • Adjustable Switching Frequency: The switching frequency is adjustable up to 260kHz, allowing for flexibility in the design to optimize for efficiency or component size.
  • Thermal Protection: The regulator includes an internal thermal shutdown feature, which protects the device from overheating and potential damage.
  • Current Limiting: Built-in current limiting prevents damage to the regulator during overload conditions.
  • Inherent Pulse-by-Pulse Current Limit: Provides immediate response to a short circuit, enhancing system protection.
  • Package: Available in a TO-220 package, the LM2670T-12/NOPB is easy to handle and suitable for standard PCB layouts.

Applications

The versatility of the LM2670T-12/NOPB makes it an excellent choice for various applications, including:

  • Power supplies for digital systems such as microprocessors, FPGAs, and DSPs.
  • Industrial power systems requiring a stable 12V rail.
  • Automotive applications that need a robust and reliable voltage source.
  • High-power battery-operated devices where efficient power conversion is crucial.

Environmental and Regulatory Compliance

The LM2670T-12/NOPB is compliant with the RoHS directive, which restricts the use of certain hazardous materials found in electronic products. This makes it an environmentally friendly choice for manufacturers looking to create sustainable products.

Overall, the LM2670T-12/NOPB from Texas Instruments is a highly reliable, efficient, and versatile voltage regulator that meets the needs of a wide array of power management applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $5.9519
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $3.6654
Microchip Technology
IC LOW PWR BOOST CONVERTER
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511
Analog Devices Inc.
IC REG BUCK 5V 2A 8DFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-WFDFN Exposed Pad
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-583
Lowest to $1.9984
ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285
Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1347 $60.8082
14+ $8.3157 $116.4198
21+ $8.0557 $169.1697
29+ $7.7959 $226.0811
38+ $7.5360 $286.3680
50+ $6.7564 $337.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess