EN
  • EN
  • DE

LM26CIM5X-NPA/NOPB

Part No LM26CIM5X-NPA/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC THERMOSTAT PRESET SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature 45°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 16μA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053280-LM26CIM5X-NPA/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian LM26CIM5X-NPA/NOPB CAD Model

Description

The LM26CIM5X-NPA/NOPB is a precision temperature sensor manufactured by Texas Instruments, designed to offer reliable and accurate temperature monitoring with a factory-programmed trip point. This compact and robust device is an ideal solution for various applications that require temperature control and protection, such as industrial equipment, consumer electronics, and computer systems.

Key Features

  • Accuracy: The LM26CIM5X-NPA/NOPB boasts a high degree of accuracy, with a typical temperature sensing accuracy of ±3°C, ensuring precise temperature readings for critical applications.
  • Programmed Trip Point: It comes with a preset trip point temperature, which triggers an active output when the sensed temperature crosses this threshold. This feature is particularly useful for implementing temperature-based safety mechanisms.
  • Low Voltage Operation: Operating at low voltages ranging from 2.7V to 5.5V, the LM26CIM5X-NPA/NOPB is suitable for battery-powered devices and low power circuits.
  • Low Power Consumption: This temperature sensor has been designed for efficiency, with low power consumption that makes it suitable for energy-sensitive applications.
  • Compact SOT-23 Package: Its small form factor in a 5-pin SOT-23 package allows for easy integration into space-constrained designs without compromising performance.

Applications

The versatility of the LM26CIM5X-NPA/NOPB allows it to be used across a wide range of applications. It is commonly found in:

  • System Thermal Management
  • Overtemperature Protection Circuits
  • Electronic Test Equipment
  • Battery Management Systems
  • Portable Consumer Electronics

Quality and Reliability

As with all Texas Instruments products, the LM26CIM5X-NPA/NOPB is designed to meet high standards of quality and reliability. The device is lead-free and RoHS compliant, ensuring environmental standards are met. Additionally, its robust design ensures stable operation over a wide temperature range, making it a reliable choice for temperature monitoring and control.

You May Also Be Interested in

Texas Instruments
IC RES-PROG TEMP SWITCH SC70-6
Lowest to $0.7729
Texas Instruments
IC RES-PROG TEMP SWITCH SOT23-6
Lowest to $5.7999
Texas Instruments
IC TEMP SWITCH 1.4V LP SOT-563
Lowest to $1.1316
Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $32.1755
Analog Devices Inc.
IC TEMP SENSOR MICROPWR SOT23-5
Lowest to $1.2774
Analog Devices Inc.
IC TEMP SENSOR MICROPWR SOT23-5
Lowest to $1.5395
Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $32.1102
Texas Instruments
IC TEMP SWITCH 1.4V LP SOT-563 / Temp Sensor Digital 6-Pin SOT-563 T/R
Lowest to $0.3470
Analog Devices Inc.
Low Power Programmable Temperature Controller | IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $34.0454

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess