EN
  • EN
  • DE

LM26CIM5X-YHA/NOPB

Part No LM26CIM5X-YHA/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC THERMOSTAT PRESET SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature 110°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 16μA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 114810-LM26CIM5X-YHA/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian LM26CIM5X-YHA/NOPB CAD Model

Description

The LM26CIM5X-YHA/NOPB is an exceptional product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Description: Precision, single digital-output, ultra-low-power thermostat
  • Features: Temperature switch with hysteresis
  • Operation: Factory-programmed, requires no external components
  • Supply Voltage: 2.7V to 7.0V
  • Output: Single digital output, active low, sinks up to 10mA
  • Temperature Range: -55°C to 130°C
  • Package: SOT-23
  • Safety Features: Excellent Power Supply Rejection Ratio (PSRR), high Electrostatic Discharge (ESD) protection, built-in thermal shutdown protection

You May Also Be Interested in

Analog Devices Inc.
IC TEMP SENSOR MICROPWR SOT23-5
Lowest to $3.1112
Texas Instruments
IC RES-PROG TEMP SWITCH SOT23-5
Lowest to $0.3178
Analog Devices Inc.
Temp Sensor Analog 8-Pin SOIC N Tube / IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $61.5790
Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $53.1780
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis | IC TEMP SW OPEN DRAIN SOT23A-5
Need more? Email Us
Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $5.6364
Texas Instruments
IC TEMP SWITCH 1.4V LP SOT-563 / Temp Sensor Digital 6-Pin SOT-563 T/R
Lowest to $0.3470
Analog Devices Inc.
IC TEMP SENSOR MICROPWR SOT23-5
Lowest to $1.2774
Texas Instruments
IC TEMP SWITCH 1.4V LP SOT-563
Lowest to $0.1404

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3263 $51.1786
53+ $1.9088 $101.1664
82+ $1.8491 $151.6262
112+ $1.7895 $200.4240
145+ $1.7298 $250.8210
194+ $1.5509 $300.8746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 201 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess