EN
  • EN
  • DE

LM27213SQX/NOPB

Part No LM27213SQX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LM27213 Single Phase Hysteretic Buck Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.75 V ~ 6 V
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good, Soft Start
Operating Temperature Range -5°C ~ 105°C (TA)
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 1197907-LM27213SQX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM27213
Introduction Date February 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM27213SQX/NOPB CAD Model

Description

The LM27213SQX/NOPB is a high-performance, synchronous step-down DC/DC converter manufactured by Texas Instruments. This advanced power management integrated circuit (IC) is designed to efficiently convert a higher voltage to a lower voltage with minimal power loss, making it ideal for a wide range of applications including industrial, automotive, and telecommunications equipment.

Key Features:

  • Input Voltage Range: The device supports a wide input voltage range, typically from 3V to 5.5V, allowing for flexibility in various system designs.
  • Output Voltage: The output voltage is adjustable, which can be set from 0.8V to VIN with an external resistor divider, catering to the needs of low-voltage power rails.
  • High Efficiency: With integrated synchronous rectification and a low RDS(ON) internal switch, the LM27213SQX/NOPB achieves high efficiency, which is critical for reducing thermal stress and improving system reliability.
  • Switching Frequency: The device operates at a fixed 3MHz switching frequency, which allows the use of small surface-mount inductors and capacitors, thereby reducing the overall solution size.
  • Current Mode Control: The current mode control provides excellent transient response and cycle-by-cycle current limit which enhances the safety and stability of the power supply.
  • Thermal Performance: The LM27213SQX/NOPB is available in a thermally enhanced 10-pin WSON package, ensuring efficient heat dissipation for reliable operation under various conditions.

Protection Features:

  • Over-Temperature Protection: The IC includes an over-temperature protection mechanism that shuts down the device to prevent damage when excessive temperatures are detected.
  • Over-Current Protection: Additionally, it features over-current protection to safeguard the device and the load from damage due to high current conditions.
  • Under-Voltage Lockout (UVLO): The under-voltage lockout ensures that the device operates only when the input voltage is within its specified range, enhancing system safety.

The LM27213SQX/NOPB is a robust and versatile power solution that offers high efficiency, compact design, and comprehensive protection features. Its performance and reliability make it a preferred choice for designers looking to optimize their power management systems.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3221 $58.2547
15+ $6.8284 $102.4260
23+ $6.6151 $152.1473
32+ $6.4017 $204.8544
41+ $6.1883 $253.7203
55+ $5.5481 $305.1455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess