EN
  • EN
  • DE

LM285LPR-2-5

Part No LM285LPR-2-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±1.5%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1053455-LM285LPR-2-5
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM285LPR-2-5 CAD Model

Description

Product Overview: LM285LPR-2-5 Voltage Reference

The LM285LPR-2-5 by Texas Instruments is a precision micro-power shunt voltage reference. This high-quality component offers a fixed voltage of 2.5V with an impressive stability and low temperature coefficient, making it an ideal choice for various applications where accurate voltage reference is crucial.

Key Features

  • Output Voltage: Fixed 2.5V output provides a stable reference voltage for ADCs, DACs, and other precision circuitry.
  • Low Dynamic Impedance: Ensures good load regulation, making it suitable for battery-powered devices and applications with fluctuating power demands.
  • Temperature Coefficient: With a low temperature coefficient, the LM285LPR-2-5 maintains consistent performance across a wide temperature range.
  • Extended Operating Current Range: Operates with current ranges between 20μA to 20mA, offering versatility in various circuit designs.
  • High Stability: Less than 0.6Ω dynamic impedance and a ±0.5% initial tolerance for reliable and consistent operation.
  • Package: Available in a small outline integrated circuit package, it is perfect for space-constrained applications.

Applications

The LM285LPR-2-5 is suitable for a multitude of applications, including:

  • Portable, battery-powered equipment
  • Precision data systems
  • Instrumentation
  • Analog-to-digital and digital-to-analog conversion
  • Industrial process control systems
  • Automotive electronics

Reliability and Performance

Designed with reliability in mind, the LM285LPR-2-5 voltage reference from Texas Instruments is a testament to high-performance circuit components. Its robust design ensures long-term stability and minimal drift over time, which is essential for maintaining precision in critical electronic systems. Whether for commercial or industrial applications, this voltage reference provides a dependable solution that engineers can trust.

Conclusion

In summary, the LM285LPR-2-5 from Texas Instruments stands out as a high-precision, stable, and reliable voltage reference source. Its versatility and robustness make it an excellent choice for a wide array of electronic applications where consistent voltage is a necessity.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4093 $51.1625
300+ $0.3358 $100.7400
465+ $0.3253 $151.2645
640+ $0.3148 $201.4720
825+ $0.3044 $251.1300
1,100+ $0.2729 $300.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,420 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess