EN
  • EN
  • DE

LM285M/NOPB

Part No LM285M/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Adjustable Micropower Voltage References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Reference Type Shunt
Output Type Adjustable
Output Voltage 1.24V
Output Voltage MAX 5.3V
Output Current 20mA
Tolerance ±2%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 50μVrms
Current - Cathode 45μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1198153-LM285M/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM285
Introduction Date December 01, 1994
ECCN EAR99
Country of Origin Malaysia
Ultra Librarian 3D Model Ultra Librarian LM285M/NOPB CAD Model

Description

The LM285M/NOPB from Texas Instruments is a versatile, precision micropower voltage reference. This highly reliable component is an essential building block in a wide array of electronic systems. Its adjustable output voltage can be set to any value between 1.24V and 5.08V with the use of two external resistors. This feature provides flexibility and precision, making it suitable for numerous applications such as power supplies, battery-operated devices, and precision instrumentation.

Key Features

  • Adjustable Output: The output voltage can be set between 1.24V and 5.08V, offering a versatile range for various applications.
  • Low Quiescent Current: The device features a very low quiescent current of 20μA (typical), which is ideal for battery-powered applications where power efficiency is critical.
  • Temperature Stability: The LM285M/NOPB offers excellent temperature stability, with a typical temperature coefficient of only 20ppm/°C, ensuring consistent performance across a wide temperature range.
  • Wide Operating Current Range: The operating current range is from 20μA to 20mA, providing a broad operating window to accommodate different current demands.
  • Extended Operating Temperature Range: This device is operational over a wide temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The LM285M/NOPB is a versatile component that can be used in a variety of applications, including:

  • Portable, battery-powered equipment
  • Power supplies
  • Analog and digital electronics
  • Data acquisition systems
  • Automotive electronics
  • Industrial control systems

Package and Quality

The LM285M/NOPB comes in an SOIC-8 package, which is a small-outline integrated circuit package that is both space-saving and easy to mount on printed circuit boards. It is also lead-free and RoHS compliant, ensuring that it meets current environmental standards. The device is part of Texas Instruments' NOPB (No Lead (Pb)) series, which indicates a commitment to environmentally friendly manufacturing practices.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6272 $50.1760
195+ $0.5147 $100.3665
305+ $0.4986 $152.0730
415+ $0.4825 $200.2375
540+ $0.4664 $251.8560
720+ $0.4182 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,520 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess