EN
  • EN
  • DE

LM285MX/NOPB

Part No LM285MX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Adjustable Micropower Voltage References | IC VREF SHUNT ADJ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 5.3V
Output Current 20mA
Tolerance ±2%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 50μVrms
Current - Cathode 45μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM285
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198156-LM285MX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM285MX/NOPB CAD Model

Description

Overview of the LM285MX/NOPB from Texas Instruments

The LM285MX/NOPB is a precision micro-power voltage reference from Texas Instruments, renowned for its stability and accuracy. This device is a staple in applications where a stable voltage reference is critical, such as in analog-to-digital converters, digital-to-analog converters, and power supplies. With its low power consumption and high precision, the LM285MX/NOPB is particularly well-suited for battery-powered and portable devices.

Key Features

  • Stable and Accurate: The LM285MX/NOPB offers an impressive initial accuracy of 0.5% and ensures minimal deviation over temperature, which makes it reliable for precision applications.
  • Low Power Consumption: It is designed for micro-power operation, drawing as little as 20 μA, which is ideal for battery-operated devices.
  • Wide Operating Voltage Range: This component can function over a broad range of input voltages from 2.5V to 30V, providing versatility in various circuit designs.
  • Temperature Coefficient: Exhibiting a low temperature coefficient of 30 ppm/°C, the LM285MX/NOPB maintains its accuracy across a wide temperature range.
  • Package: The device comes in a compact SOIC-8 package, which is suitable for space-constrained applications.

Applications

The LM285MX/NOPB is used in a range of electronic systems, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Industrial control systems
  • Instrumentation
  • Automotive electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality components. The LM285MX/NOPB is no exception, as it is designed to meet stringent industry standards for performance and reliability. The NOPB designation indicates that this product is lead-free (No Lead (Pb)), reflecting TI's dedication to environmental sustainability.

With its combination of precision, power efficiency, and versatility, the LM285MX/NOPB is an excellent choice for designers looking to integrate a reliable voltage reference into their electronic projects.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7921 $51.4865
155+ $0.6499 $100.7345
240+ $0.6296 $151.1040
330+ $0.6093 $201.0690
425+ $0.5890 $250.3250
570+ $0.5281 $301.0170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,910 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess