EN
  • EN
  • DE

LM2903M1699

Part No LM2903M1699
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827728-LM2903M1699
Ultra Librarian 3D Model Ultra Librarian LM2903M1699 CAD Model

Description

The LM2903M1699 from Texas Instruments is a versatile dual differential comparator that is designed to operate over a wide range of voltages, from a single 2V supply up to a dual ±18V supply. This component is part of Texas Instruments' LM2903 series, which is known for its reliability and flexibility in various applications.

Key Features

  • Wide Supply Range: Can be powered by a supply voltage ranging from 2V to 36V for single supply operations, or ±1V to ±18V for dual supplies.
  • Low Supply Current: Draws minimal current, making it suitable for battery-powered devices and energy-efficient applications.
  • Dual Comparators: Contains two independent voltage comparators that can be used in a variety of configurations.
  • Input Offset Voltage: Features a typical input offset voltage of 2mV, ensuring high accuracy.
  • Output Compatibility: Compatible with TTL and MOS logic systems, allowing for easy integration into digital circuits.

Applications

The LM2903M1699 is ideal for a multitude of applications that require voltage monitoring and comparison. Some common uses include:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitors
  • Window comparators
  • Level shifters
  • Peak detectors

Package and Quality

This product is available in an SOIC-8 (Small Outline Integrated Circuit) package, which is a compact and surface-mountable design. This makes the LM2903M1699 suitable for space-constrained applications. Additionally, Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to meet high industry standards, ensuring performance and durability.

Conclusion

Whether you're designing consumer electronics, automotive systems, or industrial controls, the LM2903M1699 offers the precision, flexibility, and efficiency needed for your voltage comparison tasks. Its wide supply voltage range, low power consumption, and dual comparator design make it an excellent choice for designers looking for a reliable and versatile component.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2476 $50.7580
435+ $0.2320 $100.9200
670+ $0.2241 $150.1470
960+ $0.2085 $200.1600
1,250+ $0.2006 $250.7500
1,560+ $0.1928 $300.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,120 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess