EN
  • EN
  • DE

LM2904BAQDGKRQ1

Part No LM2904BAQDGKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description AUTOMOTIVE-GRADE, DUAL, 36-V, 1. / General Purpose Amplifier 2 Circuit Push-Pull 8-VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Push-Pull
Slew Rate 0.5V/µs
Gain Bandwidth Product 1.2 MHz
Current - Input Bias 10 nA
Voltage - Input Offset 2 mV
Current - Supply 300µA (x2 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357277-LM2904BAQDGKRQ1
Ultra Librarian 3D Model Ultra Librarian LM2904BAQDGKRQ1 CAD Model

Description

The LM2904BAQDGKRQ1 is a high-quality automotive-grade operational amplifier designed and manufactured by Texas Instruments (TI), a global leader in semiconductor technology. This product is specifically engineered to meet the rigorous standards of the automotive industry, providing reliable and robust performance for a wide range of applications.

Key Features

  • Dual Operational Amplifier: The LM2904BAQDGKRQ1 contains two independent op-amps, allowing for flexible circuit designs in a compact package.
  • Wide Supply Range: It operates on a supply voltage range from 2.7V to 5.5V, making it suitable for battery-operated and low-voltage applications.
  • Low Quiescent Current: This op-amp is designed for energy-efficient operation, which is critical for automotive and portable applications.
  • Extended Temperature Range: The device is capable of operating over an extended temperature range of -40°C to +125°C, ensuring performance under harsh conditions.
  • Automotive Qualifications: As a Q1 device, it meets the automotive industry's AEC-Q100 Grade 1 standard, ensuring high reliability and performance consistency.

Applications

  • Automotive sensor interfaces
  • Electronic power steering
  • Battery management systems
  • Powertrain systems
  • Automotive infotainment and audio systems

Package and Quality

The LM2904BAQDGKRQ1 is offered in an 8-pin VSSOP (DGK) package, which is optimized for space-constrained applications. The package is also designed to ensure optimal thermal performance and reliability. Texas Instruments' commitment to quality is evident in the rigorous testing and certification processes each component undergoes before it is deemed suitable for automotive use.

Why Choose LM2904BAQDGKRQ1?

With its dual operational amplifiers, low power consumption, wide voltage range, and the ability to withstand extreme temperatures, the LM2904BAQDGKRQ1 is an excellent choice for designers who require a reliable and versatile component that adheres to the stringent requirements of automotive applications. Its compact package and energy efficiency make it a suitable choice for modern, space- and power-conscious designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Texas Instruments
IC OPAMP
Lowest to $1.9645
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5377 $51.0815
200+ $0.5037 $100.7400
310+ $0.4867 $150.8770
445+ $0.4527 $201.4515
575+ $0.4357 $250.5275
720+ $0.4186 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess