EN
  • EN
  • DE

LM2936DTX-3.3

Part No LM2936DTX-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V 0.05A Automotive 3-Pin(2+Tab) TO-252 T/R / LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator | IC REG LINEAR 3.3V 50MA TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.2V at 50mA
Output Current 50mA
Current - Quiescent (Iq) 15μA
Maximum Supply Current 2.5mA
PSRR 60dB (120Hz)
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252-3
Family Part Number LM2936
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198341-LM2936DTX-3.3
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM2936
Introduction Date February 01, 2000
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2936DTX-3.3 CAD Model

Description

The LM2936DTX-3.3 from Texas Instruments is a highly reliable, low dropout voltage regulator specifically designed to maintain stability and functionality even under the most demanding conditions. This regulator is capable of delivering a fixed output voltage of 3.3V with an output current of up to 50mA, making it an ideal choice for low power applications.

Key Features:

  • Low Dropout Voltage: The LM2936DTX-3.3 has an exceptionally low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage.
  • High Accuracy: This regulator provides a highly accurate output with a tight tolerance, ensuring reliable power supply to sensitive electronic components.
  • Low Quiescent Current: It features a low quiescent current, which significantly reduces power consumption when the device is in standby mode, making it suitable for battery-powered applications.
  • Reverse Battery Protection: The LM2936DTX-3.3 includes reverse battery protection that safeguards the device and the downstream components from potential damage caused by incorrect battery installation.
  • Thermal Shutdown and Current Limiting: Built-in thermal shutdown and current limiting features protect the regulator and the connected components from overheating and overcurrent conditions.

Applications:

The versatility of the LM2936DTX-3.3 makes it an excellent choice for a wide range of applications, including:

  • Automotive electronics
  • Battery-powered devices
  • Microcontroller power supply
  • Portable and handheld equipment
  • Power management for consumer electronics

Package and Availability:

The LM2936DTX-3.3 is available in a TO-252 (DPAK) surface-mount package, which is suitable for automated assembly processes and helps in saving board space. The product is widely available through Texas Instruments and authorized distributors, ensuring easy procurement and support.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the LM2936DTX-3.3.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4772 $51.7020
75+ $1.3838 $103.7850
115+ $1.3370 $153.7550
165+ $1.2435 $205.1775
210+ $1.1968 $251.3280
265+ $1.1500 $304.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,675 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess