EN
  • EN
  • DE

LM2936DTX-5.0

Part No LM2936DTX-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator | IC REG LINEAR 5V 50MA TO252-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.12V at 50mA
Output Current 50mA
Current - Quiescent (Iq) 9μA
Maximum Supply Current 2.5mA
PSRR 60dB (120Hz)
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252-3
Family Part Number LM2936
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198342-LM2936DTX-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2936DTX-5.0 CAD Model

Description

The LM2936DTX-5.0 is a highly reliable, low dropout voltage regulator designed and manufactured by Texas Instruments. This regulator is specifically engineered to maintain a stable 5V output, even when the supply voltage drops close to the output voltage. Its robust design and efficient performance make it an ideal choice for sensitive electronics that require a consistent power supply.

Key Features

  • Low Dropout Voltage: The LM2936DTX-5.0 boasts an exceptionally low dropout voltage, ensuring a stable output even when input voltage is low.
  • High Accuracy: This regulator provides a precise 5V output with a high accuracy rate, making it suitable for critical applications where voltage stability is paramount.
  • Low Quiescent Current: It is designed to have a low quiescent current, which significantly reduces power consumption when the device is in standby mode.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents the device from overheating, providing additional safety and enhancing the longevity of the regulator.
  • Output Current: Capable of delivering up to 50 mA of output current, making it versatile for a range of low power applications.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, ensuring reliability in various environments.

Applications

The LM2936DTX-5.0 is suitable for a wide array of applications, including but not limited to:

  • Battery-powered devices
  • Automotive electronics
  • Portable instruments
  • Microcontroller power supply
  • Low power electronics

Product Specifications

Parameter Value Output Voltage 5.0 V Dropout Voltage Typically 0.5V at 50 mA load Output Current 50 mA Quiescent Current Very Low Package Type TO-252 (DPAK) Operating Temperature Range -40°C to +125°C

For more detailed information, please refer to the LM2936DTX-5.0 datasheet provided by Texas Instruments.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess