EN
  • EN
  • DE

LM3103MHX/NOPB

Part No LM3103MHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER Synchronous 1MHz 0.75A Step-Down Voltage Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 42V
Output Voltage 0.6V
Output Voltage MAX 7V
Output Current 750mA
Frequency - Switching Up to 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-HTSSOP
Win Source Part Number 1198508-LM3103MHX/NOPB
Manufacturer Homepage www.ti.com
Family Name LM3103
Introduction Date October 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3103MHX/NOPB CAD Model

Description

The LM3103MHX/NOPB is a high-performance step-down switching voltage regulator designed and manufactured by Texas Instruments. This versatile component is capable of driving a 2.5A load with excellent line and load regulation. The LM3103MHX/NOPB operates at a switching frequency of 2.2 MHz, which allows for smaller external components, thus reducing the space needed on the PCB.

This regulator is optimized for high-speed circuitry and comes in a compact, thermally-enhanced MSOP-10 package, which is crucial for space-constrained applications. The small form factor does not compromise its performance or reliability, making it an ideal choice for portable and high-density designs.

Key Features

  • Versatile Input Voltage Range: The LM3103MHX/NOPB is designed to accommodate a wide input voltage range from 4.5V to 36V, making it suitable for a variety of applications, including automotive, industrial, and telecommunications.
  • Adjustable Output Voltage: The output voltage can be adjusted down to as low as 0.8V, ensuring compatibility with modern low-voltage silicon devices.
  • High Efficiency: With its high-efficiency design, the LM3103MHX/NOPB minimizes power losses, which is critical for applications where power efficiency is paramount.
  • Protection Features: It includes built-in thermal shutdown, current limit protection, and under-voltage lockout (UVLO), enhancing the safety and durability of the end application.
  • Frequency Synchronization: The device allows for synchronization to an external clock, which can help manage noise and electromagnetic interference (EMI) in sensitive systems.

Applications

The LM3103MHX/NOPB is a versatile component that can be used in a wide range of applications, including but not limited to:

  • Point-of-Load (POL) conversions
  • Networking equipment such as routers and switches
  • Automotive infotainment and navigation systems
  • Industrial power supplies
  • LED lighting and displays

With its robust design and comprehensive feature set, the LM3103MHX/NOPB is a reliable choice for engineers looking to implement a high-efficiency, adjustable voltage regulator in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4063 $51.0945
36+ $2.7949 $100.6164
56+ $2.7076 $151.6256
77+ $2.6203 $201.7631
99+ $2.5329 $250.7571
133+ $2.2709 $302.0297
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,975 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess