EN
  • EN
  • DE

LM318M/NOPB

Part No LM318M/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Operational Amplifiers | IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Slew Rate 70V/μs
Gain Bandwidth Product 15MHz
-3db Bandwidth 15MHz
Current - Input Bias 150nA
Voltage - Input Offset 4mV
Supply Current 5mA
Supply Voltage , Single/Dual (±) 10V ~ 40V, ±5V ~ 20V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM318
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1198589-LM318M/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM318M/NOPB CAD Model

Description

Product Overview: LM318M/NOPB

The LM318M/NOPB is a high-performance operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI). This precision device is specifically engineered to offer a perfect blend of speed, precision, and versatility, making it suitable for a wide array of applications, including signal conditioning, active filters, and analog to digital converters.

Key Features

  • High Gain Bandwidth: The LM318M/NOPB boasts an impressive gain bandwidth product of 15 MHz which ensures high-frequency signal amplification with minimal distortion.
  • Slew Rate: With a high slew rate of 50 V/µs, this op-amp is capable of handling rapid changes in input signals, making it ideal for fast signal processing tasks.
  • Supply Voltage Range: It operates efficiently across a wide supply voltage range, accommodating both single and split power supplies, which adds to its versatility in various circuit configurations.
  • Low Input Offset Voltage: The device features a low input offset voltage that enhances its precision in amplification, crucial for sensitive instrumentation and measurement equipment.
  • Output Short-Circuit Protection: The LM318M/NOPB is equipped with output short-circuit protection, ensuring reliability and robustness in the event of circuit anomalies.
  • Temperature Range: This op-amp is designed to operate over an extended temperature range, making it suitable for industrial applications that may experience varying environmental conditions.

Applications

  • Active filters
  • Signal processing
  • Data acquisition systems
  • Analog to digital converters
  • Professional audio equipment
  • Instrumentation and control systems

Quality and Environmental Compliance

The LM318M/NOPB is part of TI's commitment to environmental responsibility and quality assurance. The "NOPB" designation indicates that the product is lead-free and RoHS compliant, adhering to regulations that limit the use of hazardous substances in electronic components. The device is also provided in a surface-mount package, making it suitable for modern, high-density electronic assemblies.

With its high-performance characteristics and robust design, the LM318M/NOPB from Texas Instruments is a reliable choice for professionals seeking an operational amplifier that delivers precision, speed, and versatility.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4799 $51.7965
85+ $1.2143 $103.2155
130+ $1.1764 $152.9320
180+ $1.1384 $204.9120
230+ $1.1005 $253.1150
305+ $0.9866 $300.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,730 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess