EN
  • EN
  • DE
  • IT

LM3205SDX-2/NOPB

Part No LM3205SDX-2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 0.65A SYNC 10WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.6V
Output Current 650mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-WSON (3x3)
Win Source Part Number 1053664-LM3205SDX-2/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3205SDX-2/NOPB CAD Model

Description

Product Overview: LM3205SDX-2/NOPB from Texas Instruments

The LM3205SDX-2/NOPB is a versatile and efficient step-down DC-DC converter designed and manufactured by Texas Instruments. This high-performance component is specifically engineered to meet the power management requirements of battery-powered systems such as mobile phones, PDAs, and other portable electronic devices.

The LM3205SDX-2/NOPB operates at a fixed frequency of 2 MHz, which allows for the use of small surface-mount inductors and capacitors, resulting in a compact power supply solution that saves valuable board space in space-constrained applications. Its high switching frequency also contributes to a reduced ripple voltage, ensuring a stable power supply for sensitive electronic circuits.

One of the key features of this device is its high efficiency, which is achieved through an integrated synchronous rectification scheme. This feature not only improves power conversion efficiency but also reduces heat generation, making the LM3205SDX-2/NOPB suitable for use in thermally sensitive environments.

The converter supports an input voltage range from 2.7V to 5.5V, making it compatible with a wide range of power sources, including single-cell lithium-ion batteries. The output voltage is adjustable and can provide up to 600mA of load current, which is ample for many modern electronic devices.

For protection, the LM3205SDX-2/NOPB incorporates several safety features such as over-temperature protection, current limit protection, and under-voltage lockout (UVLO). These features safeguard the device and the end application from potential damage due to abnormal operating conditions.

The device comes in a small 10-pin WSON package, which is highly suitable for portable applications where space is at a premium. Additionally, the LM3205SDX-2/NOPB is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

In summary, the LM3205SDX-2/NOPB from Texas Instruments is a reliable and efficient solution for designers looking to optimize power management in compact, battery-powered devices. Its high efficiency, small form factor, and comprehensive protection features make it an excellent choice for a wide range of portable applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess