EN
  • EN
  • DE

LM3210TLE/NOPB

Part No LM3210TLE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.25A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.5V
Maximum Output Voltage 3.6V
Output Current 1.25A
Synchronous Rectifier No
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053674-LM3210TLE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3210TLE/NOPB CAD Model

Description

The LM3210TLE/NOPB is a step-down DC/DC converter designed by Texas Instruments (TI) to meet the demands of modern, power-sensitive applications. This efficient power management integrated circuit (PMIC) is specifically tailored for portable devices that require a compact, high-efficiency solution to extend battery life.

Key Features

  • Output Voltage Range: The LM3210TLE/NOPB offers an adjustable output voltage range from 0.6V to 3.3V, allowing for versatility in powering a wide array of devices.
  • High-Efficiency Operation: With an efficiency up to 95%, this converter ensures minimal power loss during the conversion process, making it ideal for battery-powered applications.
  • Switching Frequency: The device operates at a 2MHz fixed-frequency PWM mode, which allows for the use of small surface-mount inductors and capacitors, reducing the overall solution size.
  • Load Current: It is capable of delivering up to 600mA of continuous load current, ensuring reliable performance for a variety of loads.
  • Package: The LM3210TLE/NOPB comes in a tiny 9-bump DSBGA package, which is perfect for space-constrained applications.
  • Low Shutdown Current: The device features an ultra-low shutdown current of less than 1µA, which significantly enhances battery life when the device is not in active use.

Applications

Due to its small size and high efficiency, the LM3210TLE/NOPB is an excellent choice for a variety of applications, including:

  • Smartphones and tablets
  • Wireless modems and networking devices
  • Portable media players
  • Handheld GPS units
  • Digital cameras and portable gaming devices

Environmental and Quality Certifications

The LM3210TLE/NOPB is lead-free and RoHS compliant, adhering to environmental standards that limit the use of hazardous substances. Additionally, it is part of TI's "NOPB" (no lead (Pb)) series of products, which aligns with global initiatives for environmentally safe manufacturing practices.

Conclusion

Overall, the LM3210TLE/NOPB from Texas Instruments is a highly versatile and efficient solution for power management in portable electronics. Its combination of high efficiency, compact size, and low-power operation makes it an indispensable component for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess