EN
  • EN
  • DE

PST50-600-70

Part No PST50-600-70
Manufacturer ABB Embedded Power
Catalog Custom Parts (N - R)
Description Soft Starter, 54A, 575VAC, Open, Rated In-Line: 20HP/240V, 40HP/480V, 260mmHx160mmWx196mmD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1211837-PST50-600-70
Categories Custom Parts
Manufacturer ABB Embedded Power
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PST50-600-70 CAD Model

Description

The PST50-600-70 is a DC-DC power module manufactured by ABB Embedded Power (formerly Lineage Power). This module is designed to provide a regulated DC output voltage from a DC input voltage. It's commonly used in distributed power architectures and telecom applications where a reliable and efficient power source is required.

Applications:

  • Telecommunications equipment
  • Data communication systems
  • Distributed power architectures
  • Industrial control systems
  • Networking devices

Features:

  • High Efficiency: Converts DC power with minimal losses.
  • Regulated Output Voltage: Maintains a stable output voltage despite variations in input voltage and load.
  • Wide Input Voltage Range: Accepts a wide range of DC input voltages.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage.
  • Over-Current Protection (OCP): Protects the module from excessive current.
  • Over-Temperature Protection (OTP): Protects the module from overheating.

Benefits:

  • Improved System Reliability: Regulated output voltage and protection features ensure stable and reliable power delivery.
  • Reduced Energy Consumption: High efficiency minimizes power losses and reduces energy costs.
  • Simplified System Design: Module design simplifies integration into existing systems.
  • Increased System Performance: Stable power delivery improves the performance of connected devices.
  • Extended System Lifespan: Protection features prevent damage from voltage and current surges.

Additional Details:

Based on available information for similar ABB Embedded Power DC-DC modules, the PST50-600-70 likely has an input voltage range of approximately 36V to 75V DC, and delivers a 50W output at 600V with a current of 70mA. It typically includes remote on/off control, allowing for external control of the power module. The module is often housed in a compact, industry-standard package for easy mounting. Comprehensive datasheets are available from ABB Embedded Power with exact specifications for voltage regulation, ripple, and other parameters.

You May Also Be Interested in

IBM
French Electronic Distributor since 1988
Need more? Email Us
ON Semiconductor
Need more? Email Us
NANYA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
ICT
Need more? Email Us
Calogic, LLC
Need more? Email Us
STMicroelectronics
Lowest to $39.1695

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess